location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 111 24-tumsskrivare med fack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ533A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962545546 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2012
Product end of life date
Warranty: One-year limited hardware
Long product name HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm) :
The long product name of HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 111 610 mm Printer with Tray
More>>>
HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm):
The official description of HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wondering how to print oversized assignments on a small budget? HP has an ideal solution that lets you easily, conveniently, and affordably get the job done. It's the HP Designjet 111 Printer series – your all-purpose, high-quality printing solution.

Features

Now you too can afford HP large-format printing.
- Always wish you had the tools to succeed in and out of college? With this cost-effective large-format printer, you can print oversized projects in the comfort of your home office.
- It won’t cost a lot of money to buy the HP Designjet 111 Printer series, and you can produce class posters and presentations for less than a €1.
- Don’t waste your money printing projects or jobs at a reprohouse: this HP series is truly affordable and gives you the freedom to print in your home office.

The most compact HP large-format printer.
- Leave new clients and tough professors with a lasting impression: deliver drawings with sharp, fine detail or posters and presentations with pure, vibrant colours.
- This HP Designjet printer fits perfectly in any home office - it´s the smallest large format printer on the market, at only 1m wide.
- When you need to meet a deadline, you don’t want to worry about changing a cartridge or fixing a jam; the HP Designjet 111 delivers easy, dependable, robust operation that you can count on.

Easy to use.
- Meet deadlines with right-click printing and avoid all nighters thanks to the free HP Instant Printing Utility.
- Confidently take on any assignment — print oversized posters, drawings, or presentations up to A1-size.
- Finish documents to exact specifications with convenient media handling: work with cut sheets or combine a single roll.
- Use HP photo papers that add the “wow” factor for presentations; for affordable printing use HP bond and coated papers; go to the next level with ColorPRO papers.

Short summary description HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm):
This short summary of the HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 111 24-tumsskrivare med fack, Black, Cyan, Magenta, Yellow, A1 (594 x 841 mm), Bond paper, Coated paper, Glossy paper, Photo paper, A1, A2, A3, A4, B2, B3, B4, 64 MB

Long summary description HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm):
This is an auto-generated long summary of HP Designjet 111 24-tumsskrivare med fack large format printer Colour A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP Designjet 111 24-tumsskrivare med fack. Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Photo paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Internal memory: 64 MB, Processor frequency: 16 MHz. Power consumption (standby): 12 W, Power consumption (typical): 45 W, Power consumption (off): 0.1 W. Compatible operating systems: Windows 7 Ultimate/Professional/Home Premium; Windows Vista Ultimate/Business/Home Premium;...

Printing
Print head nozzles
304
Colour *
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Photo paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
ISO B-series sizes (B0...B9)
B2, B3, B4
Recommended media weight
60 - 210 g/m²
Ports & interfaces
Ethernet LAN *
No
USB port *
No
Parallel ports quantity
1
Performance
Internal memory
64 MB
Processor frequency
16 MHz
Power
Power consumption (standby)
12 W
Power consumption (typical)
45 W
Power consumption (off)
0.1 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
59 - 86 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Ultimate/Professional/Home Premium; Windows Vista Ultimate/Business/Home Premium; Microsoft Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Novell NetWare 5.x, 6.x; Mac OS X v10.4, v10.5, v10.6; Citrix XenApp; Citrix XenServer
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1042 x 495.3 x 220 mm
Weight
22 kg
Size (imperial)
61 cm (24")
Packaging data
Package weight
34 kg
Package dimensions (WxDxH)
1192 x 545 x 493 mm
Package dimensions (W x D x H)
1191.3 x 546.1 x 492.8 mm (46.9 x 21.5 x 19.4")
Other features
Line accuracy
+/- 0.2%
Acoustic pressure emissions
50 dB
Print quality (colour, best quality)
1200 DPI
Print quality (black, best quality)
1200 x 600 DPI
Proofing paper
Yes
Functions
Print
Maximum media length (imperial)
64"