location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4720FN multifunction printer Laser 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4720FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4720FN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4720FN multifunction printer Laser 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 22 ppm
  • - Colour scanning Mono faxing
  • - Internal memory: 32 MB
  • - 17 kg
Long product name Samsung SCX-4720FN multifunction printer Laser 22 ppm :
The long product name of Samsung SCX-4720FN multifunction printer Laser 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4720FN - 22 A4 ppm, laser, 36/24-bit, fax, 32MB, Ethernet, USB 2.0
More>>>
Samsung SCX-4720FN multifunction printer Laser 22 ppm:
The official description of Samsung SCX-4720FN multifunction printer Laser 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multifunctional digital copier and fax with advanced USB memory features.

Short summary description Samsung SCX-4720FN multifunction printer Laser 22 ppm:
This short summary of the Samsung SCX-4720FN multifunction printer Laser 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4720FN, Laser, Colour scanning, Mono faxing

Long summary description Samsung SCX-4720FN multifunction printer Laser 22 ppm:
This is an auto-generated long summary of Samsung SCX-4720FN multifunction printer Laser 22 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4720FN. Print technology: Laser. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scanner features
Twain, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
16 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Fax speed (A4)
3 sec/page
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 6
Input & output capacity
Total output capacity *
150 sheets
Input & output capacity
Maximum input capacity
250 sheets
Performance
Maximum internal memory
160 MB
Internal memory *
32 MB
Sound pressure level (printing)
55 dB
Sound power level (standby)
39 dB
Mac compatibility
No
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
400 W
Power consumption (PowerSave)
30 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17 kg
Other features
I/O ports
USB 2.0 IEEE-1284 Parallel Ethernet (RJ-45)
Networking features
10/100Base-TX Ethernet
Dimensions (WxDxH)
475 x 437 x 416.5 mm
Network ready
Yes
Standard media sizes
Letter, A4, Legal, Folio, Executive, B5, A5, A6, Envelopes 6-3/4, 7-3/4, #9, #10, DL, C5, B5
Media types supported
Plain Paper, Transparency, Label, Post Card, Envelope
Image scaling/enlargement range
25 – 400%
Memory upgrade
Yes
Compatible operating systems
Windows 98/Me/2000/XP/NT 4.0 Linux Systems
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No