location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD47C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184085875
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
DELL WD47C user manual (8.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL WD47C user manual (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz
  • - 16 GB 2400 MHz DDR4-SDRAM 1 x 16
  • - 1 TB DVD±RW
  • - Rack (2U) 750 W
Warranty: 3 Years Next Business Day
Long product name DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W :
The long product name of DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620 v4 (20M Cache, 2.10 GHz), 16GB DDR4 2400MHz, 8x3.5" HotPlug, 1TB HDD 7200prm 3.5, DVD+/-RW, PERC H330, Gigabit Ethernet, iDRAC Express
More>>>
DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W:
The official description of DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for affordable versatility.
Deliver balanced performance and midrange scalability with a powerful 2S/2U rack server.

Accelerate performance across a wide range of workloads
Designed for data centers needing an affordable, virtualization-ready, 2-socket rack server, the R530 is an excellent platform for a wide range of common business applications, including:
- Mail and messaging;
- File and print;
- Workgroup collaboration;
- Web serving;
- Video streaming.

The R530 is also highly attractive as a dedicated development or backup server.

Deliver peak performance
Accelerate results across a wide range of workloads with the latest Intel® Xeon® processor E5-2600 v3 product family, offering up to 40 percent more cores for the R530 compared to previous-generation R520 servers with E5-2600 v2 processors.

Boost memory and I/O performance with:
- 12 DIMM slots and DDR4 memory, providing as much as 15 percent greater memory bandwidth and drawing up to 30 percent less power than previous-generation DDR3 RAM;
- Five PCIe slots, including three PCIe Gen3 slots that drive twice the data throughput compared to PCIe Gen2.

Discover greater versatility
Adapt to changing workload conditions with an expandable platform ready for virtualization and high-availability clustering. The R530 easily accommodates data growth with support for up to eight 3.5" hard drives and a range of RAID options for data protection and optimized performance. In addition, Dell’s innovative Failsafe Hypervisor provides hypervisor redundancy, giving the R530 additional resiliency compared to single-point-of-failure implementations.

Maximize operational efficiency
Save time and reduce potential for error with simplified, intuitive systems management.
- Speed time to production and drive better ROI by automating deployment, management and updating with the integrated Dell Remote Access Controller 8 (iDRAC8) with Lifecycle Controller.
- Control data center availability more effectively by monitoring and managing the health and availability of Dell PowerEdge servers anytime, anywhere through OpenManage Mobile and a handheld device.
- Harness your energy budget with energy-efficient processors, memory and power supplies. Fresh Air 2.0 configurations allow you to operate confidently at extended temperatures without the need for chilled air.

Short summary description DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R530, 2.1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 1 TB, Rack (2U)

Long summary description DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R530. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Accelerate performance across a wide range of workloads
Accelerate performance across a wide range of workloads

Designed for data centers needing an affordable, virtualization-ready, 2-socket rack server, the R530 is an excellent platform for a wide range of common business applications, including:

Mail and messaging
File and print
Workgroup collaboration
Web serving
Video streaming

The R530 is also highly attractive as a dedicated development or backup server.

Deliver peak performance
Deliver peak performance

Accelerate results across a wide range of workloads with the latest Intel® Xeon® processor E5-2600 v4 product family, with up to 22 cores per processor.

Boost memory and I/O performance with:

12 DIMM slots and DDR4 memory, providing as much as 15 percent greater memory bandwidth and drawing up to 30 percent less power than previous-generation DDR3 RAM
Five PCIe slots, including three PCIe Gen3 slots that drive twice the data throughput compared to PCIe Gen2

Discover greater versatility
Discover greater versatility

Adapt to changing workload conditions with an expandable platform ready for virtualization and high-availability clustering. The R530 easily accommodates data growth with support for up to eight 3.5" hard drives and a range of RAID options for data protection and optimized performance. In addition, Dell’s innovative Failsafe Hypervisor provides hypervisor redundancy, giving the R530 additional resiliency compared to single-point-of-failure implementations.

Maximize operational efficiency
Maximize operational efficiency

Save time and reduce potential for error with simplified, intuitive systems management.

Speed time to production and drive better ROI by automating deployment, management and updating with the integrated Dell Remote Access Controller 8 (iDRAC8) with Lifecycle Controller.
Control data center availability more effectively by monitoring and managing the health and availability of Dell PowerEdge servers anytime, anywhere through OpenManage Mobile and a handheld device.
Harness your energy budget with energy-efficient processors, memory and power supplies. Fresh Air 2.0 configurations allow you to operate confidently at extended temperatures without the need for chilled air.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2620V4
Processor frequency *
2.1 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor cache
20 MB
Motherboard chipset
Intel C610
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Maximum number of SMP processors
2
Compatible processor series
Intel® Xeon®
Processor socket
LGA 2011-v3
Processor lithography
14 nm
Processor threads
16
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
74 °C
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68.3 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2R6
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
Yes
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
12
ECC
Yes
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
192 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
8
Supported HDD sizes
3.5"
RAID support *
Yes
Hot-Plug support
Yes
Optical drive type *
DVD±RW
Supported storage drive interfaces
Serial ATA
Graphics
On-board graphics card
Yes
On-board graphics card model
Matrox G200
Maximum graphics card memory
16 MB
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x8 slots
1
PCI Express x16 slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Compatible operating systems *
Windows Server 2008 SP2 (x86/x64) Windows Server 2012 SP2 (x86/x64) Windows Server 2008 R2 (x64) Windows Server 2012 R2 (x64) Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware vSphere
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92986
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
482.4 mm
Depth
668 mm
Height
86.8 mm
Other features
Dell E-Value Code
per530_ea0001a_q1fy19_fg0009_btp
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:09:48
Uk has collected 1 expert review for DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2018-06-01 07:09:48
The Dell PowerEdge 13G R530 is a 2U rack server engineered for midrange and virtualized workloads with two sockets for Intel Xeon E5-2600 v3 processors. The R530 is built with Intel's Grantly architecture and a Wellsburg C610 chipset that supports 12 DDR4...
Good Chassis layout for dense internal storage, Up to five PCIe expansion slots with the use of a riser, Entry pricing allows flexible and affordable starting configurations...
Bad Trade-off of maximum supported DRAM compared to R730, Up to 8 3.5-inch drive bays only...
Bottom line The Dell PowerEdge 13G R530 is well-suited to a variety of use cases that can leverage its 3.5-inch drive bays for dense internal storage and its high-performance Xeon E5-2600 v3 compute architecture.Dell PowerEdge R530 Product PageDiscuss This ReviewGA_g...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration