DELL logo

DELL PowerEdge T430 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160371
Info modified on:
14 Mar 2024, 17:22:49
Warranty:
1 Year Next Business Day
Long product name DELL PowerEdge T430 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 495 W:

PowerEdge T430 - 16x2.5", Intel Xeon E5-2620 v4 (20M Cache, 2.10 GHz), 8GB DDR4, 300GB SAS 10k, PERC H330, DVD+/-RW, iDRAC 8 Express, 495W

DELL PowerEdge T430 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 495 W:

Built to perform, ready to expand.
Accelerate performance in office environments with a powerful 2-socket tower server featuring an expandable design and quiet acoustics.

Powerful, expandable and quiet
The PowerEdge T430 tower server delivers powerful 2-socket performance, expandability and quiet operation to small businesses and organizations.

The T430 is an ideal choice for a wide range of office workloads, such as:
- Workgroup collaboration and productivity;
- Mail and messaging;
- File and print serving;
- Web serving.

Deliver peak performance
Accelerate your applications with the latest Intel® Xeon® processor E5-2600 v3 product family and boost memory and I/O performance with:
- DDR4 memory that provides as much as 15 percent greater memory bandwidth than previous-generation DDR3 RAM;
- 12 DIMM slots that enable you to expand memory capacity as needed;
- Six PCIe Gen3 slots that deliver twice the data throughput compared to PCIe Gen2.

Scale and adapt with greater versatility
A highly flexible design lets you deploy server performance where it's needed and adapt as your requirements change over time.
- Install the T430 in a range of environments, thanks to a rackable tower design, short 22-inch depth and quiet acoustics.
- Expand your storage with your choice of internal hard-drive form factors and capacities, while protecting data with RAID options.
- Adapt to evolving workload demands with an expandable, virtualization-ready platform.

Maximize operational efficiency
Save time and reduce potential for error with simplified, intuitive systems management, and help reduce costs with energy-efficient features.
- Simplify administration by automating deployment, management and updates with the integrated Dell Remote Access Controller 8 (iDRAC8) with Lifecycle Controller.
- Control server availability more effectively by monitoring and managing the health and availability of PowerEdge servers anytime, anywhere through OpenManage Mobile and a handheld device.
- Harness your budget with energy-efficient processors, memory and power supplies. Fresh Air 2.0 configurations allow you to operate at extended temperatures without chilled air.

Short summary description DELL PowerEdge T430 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 495 W:

DELL PowerEdge T430, 2.1 GHz, E5-2620V4, 8 GB, DDR4-SDRAM, 300 GB, Tower (5U)

Long summary description DELL PowerEdge T430 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 495 W:

DELL PowerEdge T430. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 300 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W. Chassis type: Tower (5U)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL PowerEdge T430 server 300 GB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 495 W VK8TH:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.