location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis Network Dome Cameras 231 D+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Dome Cameras 231 D+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0250-001
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Axis Network Dome Cameras 231 D+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25.4 / 4 mm (1 / 4")
  • - Optical zoom: 18x Digital zoom: 12x
  • - 1.8 kg
Long product name Axis Network Dome Cameras 231 D+ :
The long product name of Axis Network Dome Cameras 231 D+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Dome Cameras 231 D+
More>>>
Short summary description Axis Network Dome Cameras 231 D+:
This short summary of the Axis Network Dome Cameras 231 D+ data-sheet is auto-generated and uses the product title and the first six key specs.

Axis Network Dome Cameras 231 D+, 48°, 0 - 90°, 1 - 1/10.000 s, 25.4 / 4 mm (1 / 4"), 18x, 12x

Long summary description Axis Network Dome Cameras 231 D+:
This is an auto-generated long summary of Axis Network Dome Cameras 231 D+ based on the first three specs of the first five spec groups.

Axis Network Dome Cameras 231 D+. Lens viewing angle, horizontal: 48°, Tilt angle range: 0 - 90°, Camera shutter speed: 1 - 1/10.000 s. Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 18x, Digital zoom: 12x, Focal length range: 4.1 mm. Flash memory: 8 MB. Minimum processor: Pentium III 500 Mhz, Minimum RAM: 128 MB

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 09:01:39
Uk has collected 1 expert review for Axis Network Dome Cameras 231 D+ and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
pcpro.co.uk
Updated:
2013-11-20 09:01:35
Pricey, but image quality is excellent and the huge 35x optical zoom makes it ideal for a range of scenarios. Axis has always been at the forefront of IP camera development, but with its 233D its truly launched the daddy of all network cameras. This...
83%
Brand Image Product code Product Stock Price from
Axis

Axis 207 Network Camera 640 x 480 pixels
(show image)
0235-002/4X/KIT 207 Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 214PTZ Network Camera 704 x 576 pixels
(show image)
0245-002/KIT 214PTZ Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207 Network Camera 640 x 480 pixels
(show image)
0235-003 207 Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 216FD Fixed Dome Network Camera 640 x 480 pixels
(show image)
0240-003 216FD Fixed Dome Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207MW Network Camera
(show image)
0264-002 207MW Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207W Network Camera, 10 unit pack 640 x 480 pixels
(show image)
0241-032 207W Network Camera, 10 unit pack 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 216FD Fixed Dome Network Camera, 10 unit pack 640 x 480 pixels
(show image)
0240-022 216FD Fixed Dome Network Camera, 10 unit pack 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 216FD Fixed Dome Network Camera 640 x 480 pixels
(show image)
0240-002 216FD Fixed Dome Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 211A Webcam, 10 unit pack Barebone 640 x 480 pixels
(show image)
0223-052 211A Webcam, 10 unit pack Barebone 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)