Axis logo

Axis 0238-011 video servers/encoder

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101412
Info modified on:
07 Mar 2024, 15:34:52
Long product name Axis 0238-011 video servers/encoder:

AXIS 282A Bare Board Video 20 unit pack

Short summary description Axis 0238-011 video servers/encoder:

Axis 0238-011, 25 fps, 17 fps, ETRAX 100LX 32bit, 8 MB, 768 x 576 pixels, Pentium III, 500 MHz

Long summary description Axis 0238-011 video servers/encoder:

Axis 0238-011. Motion JPEG frame rate: 25 fps, MPEG-4 frame rate: 17 fps. Built-in processor: ETRAX 100LX 32bit, Flash memory: 8 MB, Resolution: 768 x 576 pixels. Supported network protocols: HTTP, HTTPS, SSL/TLS, TCP, SNMPv1/v2cv/v3 (MIB-II), RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP,.... Power consumption (typical): 8 W, Power requirements: DC 8 - 20 V. Dimensions (WxDxH): 79 x 82 x 19 mm, Weight: 60 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.