location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-3051ND Network-ready Mono Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-3051ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4 :
The long product name of Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-3051ND Network-ready Mono Laser Printer with Duplex printing
More>>>
Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4:
The official description of Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung ML-3051ND series give you complete freedom with 100,000 page monthly duty cycle and a large toner capacity.

Outstanding Performance and Reliability
The ML-3051ND’s extremely powerful CPU of 400 MHz and memory of 64 MB (expandable to 320MB) make for an unbeatable combination for optimal performance and a more efficient and productive work environment.

High Toner Capacity
An already robust standard yield of 4,000 pages doubles to 8,000 pages with the use of a high yield toner, meaning less frequent changes, fewer consumables, and overall time and effort saved.

Simple Installation
For prompt and easy installation, the ML-3051ND is just four clicks away from printer-ready status with no need to shut down or reboot your PC.

Various OS Support
The ML-3051ND is among the world's most adaptable, supporting Windows (including Windows XP 64bit), Mac and Linux operating systems, making them among the most accessible printers on the market.

Short summary description Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-3051ND Network-ready Mono Laser Printer, Laser, 1200 x 1200 DPI, A4, 28 ppm, Network ready

Long summary description Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-3051ND Network-ready Mono Laser Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm. Network ready

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Plain paper, Transparencies, Labels, Post Cards, Envelopes
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
400 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
39 dB
Weight & dimensions
Weight
10.6 kg
Dimensions (WxDxH)
400 x 433 x 285 mm
Other features
Mac compatibility
Yes
Custom media sizes
(76 x 127mm) - (216 x 356mm)
Memory upgrade
Yes
Networking features
Ethernet 10/100Base-TX
Technical features
Duplex Printing
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/2003 Server Linux OS (Red Hat 8-9, Fedora Core 1-3, Mandrake 9.2-10.1, SuSE 8.2~9.2) Mac OS 10.3
Emulations
PostScript3, PCL6, IBM ProPrinter, EPSON
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:17:09
Uk has collected 7 expert reviews for Samsung ML-3051ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-10-04 03:17:09
Samsung ML-3051ND This networked laser printer is a solid performer that offers a built-in duplexer. The Samsung ML-3051ND should easily satisfy the printing needs of a small office with several busy users. It handles paper well and produces fine quali...
Good Produces excellent quality output, Competitive print speeds...
Bad No userservicable parts...
Bottom line This networked laser printer is a solid performer that offers a built-in duplexer.
78%
Brand Image Product code Product Stock Price from
Samsung ML-3051N laser printer 1200 x 1200 DPI A4 Samsung ML-3051N laser printer 1200 x 1200 DPI A4
(show image)
ML-3051N ML-3051N 0.00
(excl. VAT)
0 (incl. VAT)