location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pearl
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pearl 3G 9100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEARL 3G 9100
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.71 cm (2.25") 360 x 400 pixels
  • - 0.624 GHz
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1150 mAh
  • - BlackBerry OS
Long product name BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black :
The long product name of BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pearl 3G 9100 - GSM 850 / 900 / 1800 / 1900, HSDPA 850 / 1900 / 2100, HSDPA 900 / 1700 / 2100, TFT 256K 360 x 400, Half-QWERTY, 256 MB, microSD up to 32GB, GPRS, EDGE, 3G, Wi-Fi 802.11b/g/n, Bluetooth, microUSB v2.0, 3.15 MP Camera, SMS, MMS, Email, Push Email, IM, GPS, BlackBerry OS
More>>>
Short summary description BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black:
This short summary of the BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

BlackBerry Pearl 3G 9100, 5.71 cm (2.25"), 360 x 400 pixels, 0.624 GHz, BlackBerry OS, Black

Long summary description BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black:
This is an auto-generated long summary of BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black based on the first three specs of the first five spec groups.

BlackBerry Pearl 3G 9100. Display diagonal: 5.71 cm (2.25"), Display resolution: 360 x 400 pixels. Processor frequency: 0.624 GHz. Rear camera type: Single camera. Operating system installed: BlackBerry OS. Battery capacity: 1150 mAh. Product colour: Black. Weight: 93.6 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 21:28:44
Uk has collected 23 expert reviews for BlackBerry Pearl 3G 9100 5.71 cm (2.25") BlackBerry OS 1150 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcworld.co.nz
Updated:
2013-11-10 21:28:41
I’ve been a BlackBerry Pearl user for some years now, having had the 8110 since it was launched. Admittedly, even then its lack of 3G was a bit naff (BlackBerry was very slow to come to the 3G party) but I really liked the pocket-friendly form factor...
80%
theregister.co.uk
Updated:
2013-11-10 21:28:41
What's this, a BlackBerry without a keyboard? In phone circles it's akin to a Factor without its X. The Pearl 3G 9105 is BlackBerry's first handset to sport a standard numeric keypad, rather than a Qwerty keyboard or its own SureType alphanumeric blend...
Bottom line The 9105 is a nice little addition to Blackberry's consumer-friendly Pearl range. But while I'm happy to see the trackpad replace the trackball, the improved camera and processor, and pleased that the addition of 3G connectivity hasn't affected the si...
75%
hereshow.ca
Updated:
2013-11-10 21:28:41
The BlackBerry Pearl has finally gone 3G! We all know and love the Pearl as RIM's first true foray into the "consumer" market after years of carrying the torch as the "business" brand. And now the tiny smartphone (indeed, this one is the tiniest in the...
0%
Zdnet.com.au
Updated:
2013-11-10 21:28:42
Available plans 29 plans available starting from $39 to $129 As its name suggests, the BlackBerry Pearl series attempts to find a softer audience than the hard-nosed business people who own and love BlackBerry Bolds. Through its three previous iter...
Bottom line Every time we used the Pearl we wished it was the Bold, and considering the way both phones are priced in Australia there's no reason not to buy a Bold instead.
75%
3g.co.uk
Updated:
2013-11-10 21:28:42
on the BlackBerry Pearl 3G This is a high-performing smartphone with excellent business features and media functionality too. Just the thing for people who want the benefits of a smartphone in the body of a normal phone. Related News BlackBerry Pe...
Good For BlackBerry Pearl 3G, Still the best mobile email system anywhere, superfast internet connectivity, AGPS, dedicated media controls and quality apps to download, plus a range of other features packed into a compact body.
Bad for BlackBerry Pearl 3G...
80%
smarthouse.com.au
Updated:
2013-11-10 21:28:42
The Pearl 3G has a 20-key condensed QWERTY keyboard, an optical trackpad that makes navigation easier, and a 360x400 display. It measures 108mm x 50 mm x 13.3 mm and weighs 93g, which fits easily inside a pocket. The handset feels solid, with the side...
Good Good form factor; Powerful processor; Wifi 802.11n; Dedicated Media keys; Form factor; 3.5mm jack; Camera with flash; Good Telstra coverage; Attractive price point...
Bad Condensed QWERTY may take some time to get used to; Heavy users will only get one day's worth of battery life...
80%
electricpig.co.uk
Updated:
2013-11-10 21:28:42
The BlackBerry Pearl 3G has landed, complete with an unusual and old school 0-9 keyboard. That might dissuade existing Pearl owners from an upgrade, but if you’re eyeing your friends nattering away on BlackBerry Messenger with envy, it might just b...
Good Incredibly small, but with fully functioning IM...
Bad Perhaps too pricey for the purpose...
Bottom line An ideal BlackBerry if you want BBM and nothing more5 Pages12345 The BlackBerry Pearl 3G has landed, complete with an unusual and old school 0-9 keyboard. That might dissuade existing Pearl owners from an upgrade, but if you’re eyeing your friends n...
80%
pcmag.com
Updated:
2013-11-10 21:28:41
The BlackBerry Pearl was never about being a cutting-edge smartphone. It was about giving owners of simpler phones a boost up into the smartphone world. In many ways, the market has since passed it by. The new, $149.99 BlackBerry Pearl 3G updates the o...
Good Svelte and stylish. Lightweight. Great voice quality. Responsive interface. Excellent music playback.
Bad SureType keyboard isn't for everyone. OS feels old. Few third-party apps. Too expensive given the feature set.
Bottom line The Pearl 3G is a great upgrade from a texting phone, but you're paying a lot for a device with no touch screen or QWERTY keyboard, and relatively few apps...
60%
cellphonequick.com
Updated:
2013-11-10 21:28:41
Although it’s definitely a refreshing look for the Pearl series, the design of the BlackBerry Pearl 3G 9100 is nothing out of the ordinary since it borrows heavily from previous handsets. It builds upon RIM’s older Pearl family with an upgraded HV...
Bottom line The updated looking handset is definitely a sight for sore eyes, especially when it’s more than over due at this point, but there isn’t anything too eye catching with it to catapult it over the competition.However, the biggest question mark is its $99...
0%
phonearena.com
Updated:
2013-11-10 21:28:41
Regarded to be a long over due arrival, AT&T customers have been justifiably tolerating the aging for quite some time – with no relief from their agonizing slower data speeds. Despite seeing other BlackBerry handsets donning faster 3G connectivity, we...
Good Updated & modern design, Nice looking display, Great battery life...
Bad Pricey for its category, Fuzzy looking images with its camera...
Bottom line If there is one target audience that the RIM BlackBerry Pearl 3G is targeting, then it's none other than entry-level users looking to move up to a smartphone. Naturally, the Pearl 3G perfectly fills the gap in making the transition smooth and without o...
70%
mobile-review.com US
Updated:
2013-11-10 21:28:41
Sit down comfortably, because any discussion of a new Blackberry device is not so simple and I would not like to offer you just a dry account of specs and features. Feelings and emotions will do much better. I like that RIM can still produce unique...
0%
techsmart.co.za
Updated:
2013-11-10 21:28:41
BlackBerry has been playing it safe by sticking to its conventional QWERTY keyboard smartphone layout for a number of years now. This has yielded considerable success for the brand, which is now second only to Apple’s iPhone in global smartphone market...
Bottom line For a brand which has suddenly found itself violently thrust into the consumer spotlight, somewhat bleary eyed from the enterprise and business world it previously inhabited, the Pearl 3G is a fantastic move.The device invites a whole other segment of...
0%
electronista.com
Updated:
2013-11-10 21:28:41
The Pearl has always occupied an unusual place in the BlackBerry line, if not the whole smartphone world: it's a smartphone for those who hate smartphones and the according price tags. With the Pearl 3G, though, RIM has blurred the line even further by...
Good Much better display and trackpad, Low price, SureType still a great solution for a small phone, Good (though not great) call quality...
Bad Some more advanced phones at its price, Disappointing camera, Slightly belowaverage battery.
Bottom line There's no doubt that the new BlackBerry Pearl is a meaningful upgrade. It feels and acts much more like a quality device than its predecessors, and it finally doesn't have to give up important hardware features to get to its undoubtedly good price. Be...
70%
Theinquirer.net
Updated:
2013-11-10 21:28:42
The Blackberry Pearl 3G is RIM's most recent in its consumer range of mobiles, and it has improved network access and an updated keyboard that falls in line with the rest of the phone manufacturers. This mobile is RIM's first Pearl since 2008 and it...
0%
mobilechoiceuk.com
Updated:
2013-11-10 21:28:42
Classic BlackBerry high performance squeezed into the smallest body yet Related links News BlackBerry Bold 9800 slider breaks cover BlackBerry Pearl 3G heading to Vodafone BlackBerry Pearl 3G: More details Top 3 BlackBerry business apps Others to consi...
Good Top of the line email, dedicated media controls, high quality apps from BlackBerry App World, integrated Facebook contacts and calendar, HSDPA and Wi-Fi in a basic-phone-sized body...
Bad Browser doesn’t auto-fit non-mobile sites, trackpad slightly unresponsive at timesLook and Feel...
Bottom line Classic BlackBerry high performance squeezed into the smallest body yet...
80%
intomobile.com
Updated:
2013-11-10 21:28:43
The BlackBerry (NSDQ: RIMM) Pearl 3G 9100 was announced back at WES just a short month ago, and is about ready for primetime. It builds upon RIM’s older Pearl family with an upgraded HVGA display, optical trackpad to replace the now-defunct trackball...
0%
phonescoop.com
Updated:
2013-11-10 21:28:43
The Pearl 9100 3G from RIM is a big improvement in the Pearl line of devices. The form factor hasn't changed overmuch, but the guts of the device sure have. Phone Scoop spent some time with it at RIM's Wireless Enterprise Symposium event. The Pearl 3...
Bottom line The Pearl 9100 3G from RIM is a big improvement in the Pearl line of devices. The form factor hasn't changed overmuch, but the guts of the device sure have. Phone Scoop spent some time with it at RIM's Wireless Enterprise Symposium event. The Pearl 3...
0%
bgr.com
Updated:
2014-01-03 18:47:28
In 2006, RIM launched the BlackBerry Pearl 8100. It’s critical reception was mixed, but there’s no denying it helped propel the BlackBerry brand to super stardom. Since then, smartphones have become even more mainstream and many serious competitors hav...
0%