location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell Pulse 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulse 1 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C045150000 show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell Pulse 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - Audio formats supported: MP3, WMA
  • - 85 dB Equalizer
  • - Voice recording Built-in microphone
  • - Continuous audio playback time: 8 h AAA Number of batteries supported: 1
Long product name Packard Bell Pulse 1 GB :
The long product name of Packard Bell Pulse 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pulse 1 GB
More>>>
Short summary description Packard Bell Pulse 1 GB:
This short summary of the Packard Bell Pulse 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell Pulse 1 GB, 1 GB, 24 g

Long summary description Packard Bell Pulse 1 GB:
This is an auto-generated long summary of Packard Bell Pulse 1 GB based on the first three specs of the first five spec groups.

Packard Bell Pulse 1 GB. Total storage capacity: 1 GB. Voice recording. Continuous audio playback time: 8 h. Weight: 24 g

Brand Image Product code Product Stock Price from
Packard Bell

Packard Bell Pulse 256 MB FM 0.256 GB
(show image)
C045160000 Pulse 256 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell Pulse 1 GB FM Silver, White
(show image)
C045180000 Pulse 1 GB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell Pulse 512 MB FM 0.512 GB Silver, White
(show image)
C045170000 Pulse 512 MB FM 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell Pulse 512 MB 0.512 GB
(show image)
C045140000 Pulse 512 MB 0.00
(excl. VAT)
0 (incl. VAT)
Packard Bell

Packard Bell Pulse 256 MB 0.256 GB
(show image)
C045130000 Pulse 256 MB 0.00
(excl. VAT)
0 (incl. VAT)