location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic nylon laptop case 17"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VNC17 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 years
Long product name Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black :
The long product name of Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Basic nylon laptop case 17"
More>>>
Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black:
The official description of Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim nylon laptop case for laptops 17".

- With extra frontpanel with multiple organisation pockets.
- With padded, adjustable divider which secures laptop in the case.

Short summary description Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black:
This short summary of the Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Basic nylon laptop case 17", 43.2 cm (17"), 1.51 kg

Long summary description Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black:
This is an auto-generated long summary of Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Case Logic Basic nylon laptop case 17". Maximum screen size: 43.2 cm (17"). Weight: 1.51 kg

Features
Maximum screen size *
43.2 cm (17")
Product main colour *
Black
Weight & dimensions
Weight
1.51 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
465 x 305 x 70 mm
Other features
Dimensions (WxDxH)
480 x 330 x 85 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:53:25
Uk has collected 2 expert reviews for Case Logic Basic nylon laptop case 17" 43.2 cm (17") Black and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 01:53:25
This is an absolutely quintessential laptop case: black, boring and impersonal, with a large pocket on either side.The most exciting touch is a single yellow stripe that runs along the side. This isnt a model you choose for its looks, though, but beca...
Good Restrained look, You can fit everything in, even if you have to force it...
Bad No style, No support underneath, Plenty of pockets, but not very useful, Very heavy, even when empty...
40%
Brand Image Product code Product Stock Price from
Case Logic Classic 15.4” laptop backpack 39.1 cm (15.4") Backpack case Black Case Logic Classic 15.4” laptop backpack 39.1 cm (15.4") Backpack case Black
(show image)
VNB15 Classic 15.4” laptop backpack 0.00
(excl. VAT)
0 (incl. VAT)