PLC-WM5500L + PLC-LNS-S20 - 5500 ANSI - WXGA
Sanyo PLC-WM5500L, 5500 ANSI lumens, WXGA (1280x800), 800:1, 1016 - 10160 mm (40 - 400"), 90%, -20 - 20°
Sanyo PLC-WM5500L. Projector brightness: 5500 ANSI lumens, Projector native resolution: WXGA (1280x800), Contrast ratio (typical): 800:1. Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Analog signal format system: NTSC, PAL, SECAM. Power consumption (typical): 400 W, Power consumption (standby): 0.6 W. Weight: 8.9 kg