location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6200ND Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6200ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6200ND/CNP
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-6200ND Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 36 kg
More>>>
Short summary description Samsung CLX-6200ND Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Samsung CLX-6200ND Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6200ND, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Samsung CLX-6200ND Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Samsung CLX-6200ND Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung CLX-6200ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
25 s
Time to first page (colour, normal)
25 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Page description languages
SPL-C
Input & output capacity
Total input capacity *
250 sheets
Input & output capacity
Total output capacity *
170 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Sound pressure level (printing)
54 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Weight & dimensions
Weight
36 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
468 x 651 x 498 mm
Maximum internal memory
0.384 GB
Compatible operating systems
Windows 2000/XP/2003/Vista/7 Linux Mac OS X 10.3 - 10.5 +
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan