location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Privacy Film f/ BlackBerry Curve 8520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRIBBCURVE8520
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:28:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Warranty:
Long product name 3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s) :
The long product name of 3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Privacy Film for BlackBerry Curve 8520
More>>>
3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s):
The official description of 3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3M's Mobile Privacy Film works like our computer privacy filters and allows you to work on emails, text messages, and other electronic communications without onlookers seeing what's on your screen. It darkens the device screen when viewed from the side so your private information doesn't become public knowledge.

- 3M™ Mobile Privacy Film comes in a convenient, custom cut piece designed especially for the BlackBerry® Curve™ 8520.
- Helps prevent others from viewing sensitive information on mobile devices.
- Gives you the freedom to text, email, and send and receive pictures without having your personal communications become public information.
- Helps protect the fragile LCD surface from scratches and damage that occur with everyday use.
- Light matte surface helps reduce screen glare.
- Works with stylus displays and most resistive displays.
- Display remains clear and easy to read.
- Uses a removable full surface adhesive that eliminates air gaps between film and display.
- Residue-free removal.

Short summary description 3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s):
This short summary of the 3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Mobile Privacy Film f/ BlackBerry Curve 8520, BlackBerry Curve 8520., 1 pc(s)

Long summary description 3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s):
This is an auto-generated long summary of 3M Mobile Privacy Film f/ BlackBerry Curve 8520 1 pc(s) based on the first three specs of the first five spec groups.

3M Mobile Privacy Film f/ BlackBerry Curve 8520. Compatibility: BlackBerry Curve 8520.. Quantity per pack: 1 pc(s)

Features
Compatibility *
BlackBerry Curve 8520.
Maximum screen size
6.25 cm (2.46")
Device type
Mobile phone/Smartphone
Weight & dimensions
Height
51.3 mm
Packaging content
Quantity per pack *
1 pc(s)
Other features
Width
54 mm