location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PFL8605K/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL8605K/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581540104
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 2 ms
  • - NTSC, PAL, SECAM
  • - 300 x 200 mm
  • - 58 W
Long product name Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m² :
The long product name of Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" 1920 x 1080 LED (450cd/m2), DCR 500000:1, VGA-In, 4 x HDMI, 1 x USB, 2 x SCART, 1 x RJ-45, WiFi Ready
More>>>
Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m²:
The official description of Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips LCD TV 32PFL8605K 32" Full HD 1080p DVB-T/C/S2 with Ambilight Spectra 2 and Perfect Pixel HD Engine.

Refined living, pure performance with Ambilight and leading picture

Be captivated by a truly refined performance. A frameless design and Ambilight set the scene for you to experience the brilliance of LED technology. Enjoy the show.

Enlarge your viewing experience

- Ambilight Spectra 2 widens the viewing experience

Perfect LCD Picture

- Full HD with Perfect Pixel HD Engine for unrivalled clarity
- Brilliant LED images with low power consumption
- 100Hz Clear LCD, 2ms performance for superb motion sharpness
- Perfect Natural Motion for ultra smooth Full HD movies

Impressive, invisible sound

- Feel the power of 20W RMS and Incredible Surround

In-built internet TV

- Philips Net TV for popular online services on your TV
- DLNA PC Network link to browse PC and Home network content

Greener every day

- LED TVs up to 40% more energy efficient than normal LCD TVs

Short summary description Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m²:
This short summary of the Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PFL8605K/02, 81.3 cm (32"), 1920 x 1080 pixels, Full HD

Long summary description Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m²:
This is an auto-generated long summary of Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m² based on the first three specs of the first five spec groups.

Philips 32PFL8605K/02. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
2 ms
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
81 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Invisible Sound
Network
Bluetooth *
No
Design
Panel mounting interface
300 x 200 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
WMV
Noise reduction *
Yes
DVD player
No
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
No
Headphone outputs
1
SCART ports quantity
2
Common interface (CI) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
58 W
Power consumption (standby) *
0.15 W
Weight & dimensions
Width (with stand)
779 mm
Depth (with stand)
228 mm
Height (with stand)
532 mm
Weight (with stand)
15.5 kg
Width (without stand)
779 mm
Depth (without stand)
44 mm
Height (without stand)
496 mm
Weight (without stand)
13 kg
Package dimensions (WxDxH)
1014 x 160 x 611 mm
Packaging content
Remote control included
Yes
Other features
Power requirements
220 - 240V, 50/60Hz
Annual energy consumption
84.68 kWh
Playback formats
H264/MPEG4 AVC, MPEG-1, MPEG-2, MPEG-4, WMV9/VC1, MP3, WMA, AAC, JPEG
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:14:19
Uk has collected 1 expert review for Philips 32PFL8605K/02 TV 81.3 cm (32") Full HD 450 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 02:14:21
This model is the 32" version of the 40" TV that we tested in our labs, the Philips 40PFL8605H. Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit di...
Good Excellent contrast with deep blacks: 3200:1 and 0.07 cd/m², Accurate colours: average deltaE of 2.5, Good sound quality, Media player compatible with NTFS, Low energy consumption: 63 W...
Bad Not compatible with 3D, Glossy screen subject to reflections, Narrow viewing angles, Media player doesn't support many video formats, Remote looks good but not very easy to use...
Bottom line The PFL8605H was an excellent surprise for us: it's the first time a Philips TV has produced such a great picture, with excellent results. However, unlike the 40", 46" and 52" versions, this 32" model doesn't have 3D...
80%
trustedreviews.com
Updated:
2011-08-17 19:36:04
Regular readers might have noticed that one big brand has been conspicuously absent from the piles of 3D-capable TVs streaming through our doors recently: Philips. This has been particularly frustrating actually, for we've long believed - or maybe hoped...
Good Very slim, Exceptional 2D pictures, Simple remote control...
Bad Reflective screen, 3D crosstalk, Screen input lag...
Bottom line Though actually, as usual with a reasonably high-end Philips TV, there's really not much prosaicness to be found with the 40PFL8605.Its looks, for instance, are a cut above the norm. The extremely glossy, almost glass-like black bezel is exceptionally sli...
80%
techradar.com
Updated:
2011-08-17 19:36:08
It's been months now since Panasonic, LG and Samsung first launched TVs compatible with the new full HD 3D format.So it seems rather odd, initially, that Philips, a brand so often associated with the cutting edge of TV technology, should only now be joini...
Good Excellent 2D picture quality, Elegant design, Lots of connections and features, Superb remote control, Good sound...
Bad Crosstalk issues ruin 3D, It's expensive, The reflective screen is prone to double imaging when viewed off-axis...
Bottom line ForExcellent 2D picture qualityElegant designLots of connections and featuresSuperb remote controlGood sound...
80%
flatpanelshd.com
Updated:
2011-08-17 19:36:24
Share | Philips 8605H is one of Philips’ high-end 2010 models with Perfect Pixel HD Engine, Ambilight, LED and NET TV that also features a internet browser. Philips 8605H is also Philips first 3DTV.But how good is the picture quality on 8605H? And wha...
Good Response time, Black reproduction, HD picture, No clouding, Inputs pointing down or to the side, 3D picture quality...
Bad Standard settings, Shadow details, Color accuracy, Reflections from glass front...
Bottom line Philips 8605H has some interesting functionality. The internet services are still limited and not very useful at the moment. I was very interested in trying the internet browser but unfortunately it let me down. There's neither flash support nor video sup...
0%