Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 19965305 data-sheets &
36140 brands
– register (free)
InfiniBand & Fibre Optic Cables
Cisco 3750X Stack InfiniBand/fibre optic cable 0.3 m Black
Cisco 3750X Stack InfiniBand/fibre optic cable 0.3 m Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Cisco
Product name:
3750X Stack
Product code:
CAB-SPWR-30CM=
GTIN (EAN/UPC):
0882658330797
Category:
InfiniBand & Fibre Optic Cables
Icecat Product ID:
4792249
Data-sheet quality:
created/standardized by Icecat
Product views:
182352
Info modified on:
22 Mar 2024, 16:09:15
Product Brochure/Datasheet (1.1 MB)
Long product name Cisco 3750X Stack InfiniBand/fibre optic cable 0.3 m Black:
30cm StackPower cable, Spare
Short summary description Cisco 3750X Stack InfiniBand/fibre optic cable 0.3 m Black:
Cisco 3750X Stack, 0.3 m
Long summary description Cisco 3750X Stack InfiniBand/fibre optic cable 0.3 m Black:
Cisco 3750X Stack. Cable length: 0.3 m
More>>>
Report mistake
Specs
Recommended products
Similar products
Distributors
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE