location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE790R console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE790R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE790R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776562
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:49:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN CE790R console extender :
The long product name of ATEN CE790R console extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital USB VGA KVM Over LAN Extender with Audio and RS-232 (Receiver)
More>>>
ATEN CE790R console extender:
The official description of ATEN CE790R console extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Remotely access computers on your KVM installation via intranet;
- Dual console operation - control your system from both the transmitter and receiver USB consoles;
- OSD (On Screen Display) on both the transmitter and receiver units;
- Supports GUI operation;
- No software required - an HTTP server is embedded in both units;
- Built-in ASIC for greater reliability and compatibility;
- USB Keyboard and USB Mouse Ports;
- RS-232 serial ports** - allows you to connect to a serial terminal for configuration, or serial devices such as touchscreens and barcode scanners;
- Audio enabled;
- USB overcurrent detection and prevention;
- High resolution video - up to 1920 x 1080;
- Supports widescreen formats;
- Ultra-High quality video mode;
- Hot pluggable;
- Rack mountable;
- Firmware upgradable;
- Auto-MDIX - automatically detects cable type.

Package Contents
- 1x CE790T Digital KVM Extender (Transmitter)
- 1x CE790R Digital KVM Extender (Receiver)
- 1x USB KVM Cable (CE790T)
- 2x 0AD6-1605-24EG Power Adapters
- 1x Mounting Kit
- 1x User Instructions

Short summary description ATEN CE790R console extender:
This short summary of the ATEN CE790R console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE790R

Long summary description ATEN CE790R console extender:
This is an auto-generated long summary of ATEN CE790R console extender based on the first three specs of the first five spec groups.

ATEN CE790R

Technical details
Product colour
Black, Silver
Compliance certificates
RoHS
Ports & interfaces
USB 2.0 ports quantity
2
Ports & interfaces
Headphone outputs
1
Packaging content
Manual
Yes
Quick start guide
Yes
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)