location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun KF 570 coffee maker Drip coffee maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF 570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF 570 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201634478
Category:
Machine used to make coffee.
Coffee Makers Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 11:23:54
The date of the most recent change of this product data-sheet in Icecat.
Braun KF 570 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun KF 570 coffee maker Drip coffee maker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker
  • - 10 cups
  • - Coffee making
  • - 1100 W
  • - Black
Long product name Braun KF 570 coffee maker Drip coffee maker :
The long product name of Braun KF 570 coffee maker Drip coffee maker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KF 570, 1100W
More>>>
Braun KF 570 coffee maker Drip coffee maker:
The official description of Braun KF 570 coffee maker Drip coffee maker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CaféHouse coffeemakers for that real coffee house experience.

CaféHouse coffeemakers were designed for true coffee gourmets. They make enjoying coffee a real feast for the senses and provide:

Superb coffee brewing, perfect convenience and a striking modern design.

With a Braun CaféHouse coffeemaker you can enjoy an incomparable coffee house atmosphere in the comfort of your own home.

Short summary description Braun KF 570 coffee maker Drip coffee maker:
This short summary of the Braun KF 570 coffee maker Drip coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.

Braun KF 570, Drip coffee maker, 1100 W, Black

Long summary description Braun KF 570 coffee maker Drip coffee maker:
This is an auto-generated long summary of Braun KF 570 coffee maker Drip coffee maker based on the first three specs of the first five spec groups.

Braun KF 570. Product type: Drip coffee maker, Capacity in cups: 10 cups. Power: 1100 W. Product colour: Black

Performance
Capacity in cups *
10 cups
Built-in grinder *
No
Water filter
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Built-in display *
No
Water level indicator
Yes
Visible water level
Yes
Removable water tank
Yes
Product colour *
Black
Cord storage
Yes
Power
Power *
1100 W
Auto power off
Yes
Other features
Type
Coffee
Brand Image Product code Product Stock Price from
Braun KF 520 Manual Drip coffee maker Braun KF 520 Manual Drip coffee maker
(show image)
634430 KF 520 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)