location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z5200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ113A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962858097 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Bullet Points HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm)
  • - USB port Ethernet LAN
Warranty: One-year limited hardware warranty
Long product name HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DesignJet Z5200 44-in Photo Printer, Thermal Inkjet, A0 (841 x 1189 mm), 2400 x 1200 DPI, 800 MHz, 32768 MB
More>>>
HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printer: print speed of up to 10.2 m²/hr (colour image, normal, coated paper), up to 2400 x 1200 optimised dpi from 600 x 600 dpi input with max. detail selected, 48 GB dedicated file-processing memory, 160 GB hard disk drive, 800 MHz processor, media width of 111.8cm
Offer large-format applications with an HP Designjet that can transform your printing experience. Impress with high-quality prints using HP inks, ColorPRO papers, and a workflow that's faster, easier, and more affordable than you thought possible.

Short summary description HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z5200, 2400 x 1200 DPI, HP-GL/2, TIFF, 41 m²/hr, A0 (841 x 1189 mm), A4, A3, A2, A1, A0, A0, A1, A2, A3, A4

Long summary description HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z5200. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, TIFF, Print speed (normal quality): 41 m²/hr. Maximum print size: A0 (841 x 1189 mm), Media types supported: A4, A3, A2, A1, A0, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Internal memory: 32768 MB, Internal storage capacity: 160 GB, Storage media: HDD. Power consumption (standby): 50 W, Power consumption (typical): 170 W

Fast printing with an intelligent workflow

Print quickly with speeds up to 41 m²/hr (445 ft²/hr).
Radically simplify and speed up your entire printing workflow with HP Instant Printing Pro.
Preview, crop, and print PDF, PostScript, HP-GL/2, TIFF, JPEG and DWF files without opening applications.
Shorten turnaround times with a 160 GB hard drive, borderless printing[1], and fast-drying HP Photo Inks.

High-impact, long-lasting color prints

Impress your customers with high-impact color and black-and-white applications.
Get rich, dark blacks on matte and glossy papers with matte black and photo black HP Photo Inks.
Expand your offerings—HP Photo Inks produce water-resistant prints that last up to 200 years[2].
Get color reliability with HP Professional PANTONE® color emulation and Adobe Postscript®/PDF support.

Easy, unattended, and reliable operation

Avoid wasting time and money on trial and error with automatic color calibration thanks to the embedded spectrophotometer[3].
Optimize performance, ink usage—automatic servicing routines help prevent nozzle clogging, reduce media waste.
Save time with HP Printer Utility software—printer status communications, desktop alerts, automatic updates.
Enable unattended printing—300-ml Original HP ink cartridges help reduce interventions.

Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Designjet Z5200 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
Disclaimer

[1] Photo paper is required to print borderless images.
[2] Display permanence rating for interior displays/away from direct sunlight, under glass by HP Image Permanence Lab and/or by Wilhelm Imaging Research, Inc. on a range of HP media. Water resistance ratings tested by HP Image Permanence Lab on a range of HP media. For more information, see www.HPLFMedia.com/hp/printpermanence.
[3] Embedded in this HP DesignJet Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that's been thoroughly tested to meet customer demands for ease, quality, and dependability.
[4] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.