Cisco logo

Cisco 1921 wired router Gigabit Ethernet Multicolour

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103345
Info modified on:
16 Jan 2024, 09:38:31
Long product name Cisco 1921 wired router Gigabit Ethernet Multicolour:

1921 w/ 2x Gigabit Ethernet, 2 EHWIC slots, 256MB USB Flash (internal) 512MB DRAM, SEC Feature License

Short summary description Cisco 1921 wired router Gigabit Ethernet Multicolour:

Cisco 1921, Ethernet WAN, Gigabit Ethernet, Multicolour

Long summary description Cisco 1921 wired router Gigabit Ethernet Multicolour:

Cisco 1921. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: BGP, IP, IS-IS, MPLS, OSPF, Management protocols: QoS, CBWFQ, WRED, PBR, PfR, NBAR, Supported network protocols: IPv4, IPv6, IGMPv3. Security algorithms: 3DES, DES, WPA-AES, Firewall security: Cisco IOS. Flash memory: 256 MB, Internal memory: 512 MB, Internal memory type: DRAM. Product colour: Multicolour, Rack capacity: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.