location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2530-L380 graphics card AMD GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2530-L380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2530-L380 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F2530-L380 graphics card AMD GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD GDDR3
  • - 2560 x 1600 pixels 64 bit 14.4 Gbit/s PCI Express 2.0
  • - DisplayPorts quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Long product name Fujitsu S26361-F2530-L380 graphics card AMD GDDR3 :
The long product name of Fujitsu S26361-F2530-L380 graphics card AMD GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI FirePRO V3800 512 Mb
More>>>
Fujitsu S26361-F2530-L380 graphics card AMD GDDR3:
The official description of Fujitsu S26361-F2530-L380 graphics card AMD GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATI FirePro V3800 professional graphics card is for workstation users who work with small- to medium-sized models and few assembly parts and components.

If you’re looking for an entry-level 3D graphics card at an unbelievable price, you found it – the ATI FirePro V3800 is excellent for smaller form factors

- Outstanding performance for the 3D entry segment
- 10x more computing capability over prior generation
- Support both dual-link DVI and DisplayPort connectivity
- Supports up to 2 independent 30” displays
- 512 MB DDR3 memory
- Scalable ultra parallel processing architecture with 400 stream processors
- AutoDetect instinctively optimizes performance for multi-application workflow
- Hardware acceleration and support for advanced features of DirectX 11 & OpenGL (up to and including OpenGL 4.0)
- Optimized and certified for many CAD and DCC applications
- PCI Express 2.0 compliant

Short summary description Fujitsu S26361-F2530-L380 graphics card AMD GDDR3:
This short summary of the Fujitsu S26361-F2530-L380 graphics card AMD GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2530-L380, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Fujitsu S26361-F2530-L380 graphics card AMD GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2530-L380 graphics card AMD GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2530-L380. Graphics processor family: AMD. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor family *
AMD
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Data transfer rate
14.4 Gbit/s
Ports & interfaces
Interface type *
PCI Express 2.0
DisplayPorts quantity *
1
Ports & interfaces
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
3.2
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
Compatible operating systems
Microsoft Windows 7/ XP/ Vista Linux