Microsoft logo

Microsoft Windows XP Professional + Service Pack 2b (EN) 3 license(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29512
Info modified on:
04 Apr 2019, 06:03:17
Long product name Microsoft Windows XP Professional + Service Pack 2b (EN) 3 license(s):

Windows XP Professional Service Pack 2b, EN, CD, 3-pack + MUI

Short summary description Microsoft Windows XP Professional + Service Pack 2b (EN) 3 license(s):

Microsoft Windows XP Professional + Service Pack 2b (EN), English, 3 license(s), 1.5 GB, 0.125 GB, Internet Explorer 6, CD

Long summary description Microsoft Windows XP Professional + Service Pack 2b (EN) 3 license(s):

Microsoft Windows XP Professional + Service Pack 2b (EN). Language version: English, License quantity: 3 license(s). Minimum storage drive space: 1.5 GB, Minimum RAM: 0.125 GB. Default browser: Internet Explorer 6, Media type: CD. Platform: PC, Minimum processor: Pentium/Celeron 300MHz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.