location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit document holder - adjustable 402

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit document holder - adjustable 402
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97.402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410974022 show
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:20:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Addit document holder - adjustable 402
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for documents/books/folders/dossiers etc. up to A3 size
  • - Aligns documents and monitor in a straight line, preventing eye fatigue and neck strain
  • - Saves desk space
  • - Adjustable height, depth and angle
  • - Made of steel
  • - With magnetic line guider
Warranty: 5 years
Long product name Dataflex Addit document holder - adjustable 402 :
The long product name of Dataflex Addit document holder - adjustable 402. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit document holder - adjustable 402, silver
More>>>
Dataflex Addit document holder - adjustable 402:
The official description of Dataflex Addit document holder - adjustable 402 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adjustable in height, depth and angle, this document holder comes with a magnetic ruler and copes with documents, books, folders, dossiers etc. up to an A3 size. Its steel construction is sturdy enough to provide a stable platform for heavier books.

Short summary description Dataflex Addit document holder - adjustable 402:
This short summary of the Dataflex Addit document holder - adjustable 402 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit document holder - adjustable 402, A3, Steel, Silver, 374 mm, 410 mm, 310 mm

Long summary description Dataflex Addit document holder - adjustable 402:
This is an auto-generated long summary of Dataflex Addit document holder - adjustable 402 based on the first three specs of the first five spec groups.

Dataflex Addit document holder - adjustable 402. Format: A3, Material: Steel, Product colour: Silver. Width: 374 mm, Package width: 410 mm, Package depth: 310 mm

Features
Format
A3
Material
Steel
Product colour
Silver
Weight & dimensions
Width
374 mm
Package width
410 mm
Weight & dimensions
Package depth
310 mm
Package height
85 mm
Dimensions (WxDxH)
375 x 265 x 340 mm
Package weight
3.5 kg
Logistics data
Harmonized System (HS) code
83040000
Brand Image Product code Product Stock Price from
Dataflex Addit ErgoDoc document holder - adjustable 401 Dataflex Addit ErgoDoc document holder - adjustable 401
(show image)
49.401 Addit ErgoDoc document holder - adjustable 401 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit ErgoDoc document holder - adjustable 400 Dataflex Addit ErgoDoc document holder - adjustable 400
(show image)
49.400 Addit ErgoDoc document holder - adjustable 400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)