location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Thin Line 1200 Server Rack 412

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thin Line 1200 Server Rack 412
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.412 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410914127 show
Category:
Desks which are used for computers.
Computer Desks Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Thin Line 1200 Server Rack 412 :
The long product name of Dataflex Thin Line 1200 Server Rack 412. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thin Line 1200 Server Rack 412
More>>>
Dataflex Thin Line 1200 Server Rack 412:
The official description of Dataflex Thin Line 1200 Server Rack 412 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Serverrack with 3 levels, from which the bottom one (wxd 590 x 630mm) is mobile. The shelves are height adjustable.

* Three level server rack
* Each level has space for four CPU's
* Height adjustable panels
* Mobile server base allows easy access
* Maximum weight capacity: top 50kg, middle 100kg, base 125kg.
* Dimensions (wxdxh): 1270 x 650 x 1533mm

Short summary description Dataflex Thin Line 1200 Server Rack 412:
This short summary of the Dataflex Thin Line 1200 Server Rack 412 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Thin Line 1200 Server Rack 412, 50 kg, 1270 x 650 x 1533 mm

Long summary description Dataflex Thin Line 1200 Server Rack 412:
This is an auto-generated long summary of Dataflex Thin Line 1200 Server Rack 412 based on the first three specs of the first five spec groups.

Dataflex Thin Line 1200 Server Rack 412. Maximum weight capacity: 50 kg. Dimensions (WxDxH): 1270 x 650 x 1533 mm

Design
Maximum weight capacity
50 kg
Weight & dimensions
Dimensions (WxDxH)
1270 x 650 x 1533 mm