location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARCTIC E101 - In-ear headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARCTIC Check ‘ARCTIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E101 - In-ear headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ORACO-ER012-GBA01 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARCTIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ARCTIC E101 - In-ear headphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 32 Ω 100 dB
Warranty: 2 Years
Long product name ARCTIC E101 - In-ear headphones :
The long product name of ARCTIC E101 - In-ear headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Arctic Sound E101 - White, 3.5mm
More>>>
ARCTIC E101 - In-ear headphones:
The official description of ARCTIC E101 - In-ear headphones as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sound of Quality

Play your music everywhere with the ARCTIC SOUND E101 everywhere you go! While you are playing sports, shopping, gaming or travelling, these earbuds would be your cool music companion.

Main features

- Large 15mm driver balances bass and highs
- Ultra light design optimised for wearing comfort
- Cool, stylish design

Standard earphone ARCTIC SOUND E101
The E100 series is suitable for those who are looking for earphones with standard quality. The first model E101 proves that you can buy general ear buds at a very affordable price – only US$1.95. They are ideal for basic use such as sports, radio, online study and so on. Of course, if you prefer stronger bass and better sound quality in general, the E200 and E300 would be more appropriate for you.

Short summary description ARCTIC E101 - In-ear headphones:
This short summary of the ARCTIC E101 - In-ear headphones data-sheet is auto-generated and uses the product title and the first six key specs.

ARCTIC E101 - In-ear headphones, Wired, 20 - 20000 Hz, Music, 5 g, Headphones, White

Long summary description ARCTIC E101 - In-ear headphones:
This is an auto-generated long summary of ARCTIC E101 - In-ear headphones based on the first three specs of the first five spec groups.

ARCTIC E101 - In-ear headphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.3 m. Weight: 5 g. Product colour: White

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product colour *
White
Cable length
1.3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Acoustic system
Semi-open
Headphone frequency
20 - 20000 Hz
Headphones
Impedance
32 Ω
Headphone sensitivity
100 dB
Driver unit
1.5 cm
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
5 g
Packaging data
Package width
25 mm
Package depth
95 mm
Package height
182 mm
Package weight
100 g
Brand Image Product code Product Stock Price from
Philips Lightweight Headphones SBCHL145/10 Philips Lightweight Headphones SBCHL145/10
(show image)
SBCHL145/10 Lightweight Headphones SBCHL145/10
JVC

JVC HA-F140-D headphones/headset Wired Orange
(show image)
HA-F140-D HA-F140-D 0.00
(excl. VAT)
0 (incl. VAT)
Genius Computer Technology

Genius Computer Technology GHP-02V, gold Headphones Wired
(show image)
31710009100 GHP-02V, gold 0.00
(excl. VAT)
0 (incl. VAT)
Soyntec

Soyntec Netsound 275 Headphones Wired In-ear Black, Silver
(show image)
786480 Netsound 275 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Earphones Pro Metal Black
(show image)
HM102 Earphones Pro Metal Black 0.00
(excl. VAT)
0 (incl. VAT)
Philips SHE2610 In-Ear Headphones Philips SHE2610 In-Ear Headphones
(show image)
SHE2610/00 SHE2610 In-Ear Headphones