location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX16DTNF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB05011DU
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 120 MHz
  • - 24.7 kg
Warranty: 1 year
Long product name Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm :
The long product name of Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser CX16DTNF, 1200x600, USB 2.0, 20ppm
More>>>
Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm:
The official description of Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast response

Fast and responsive, the AcuLaser CX16DTNF can easily keep up with business demands. It prints up to 20 mono pages and 5 colour pages per minute, has a mono first page out time of 14 seconds, and boasts a monthly duty cycle of up to 35,000 pages. It also features an USB host for direct printing.

Professional output

The AcuLaser CX16DTNF delivers high quality prints every time with Epson AcuBrite toner and a print resolution of up to 1200 x 600dpi.

Flexible solution

Packed with useful features, the AcuLaser CX16DTNF prints, scans, copies and faxes, and has an automatic document feeder for fast processing of multi-page documents. It also includes a duplex unit and 500-sheet paper casette.

Easy management and connectivity

In addition to being easy to set up and manage, the AcuLaser CX16DTNF is easy to share with small workgroups thanks to fast Ethernet connectivity. A small footprint means it will fit neatly into any business environment.

Low running costs

High capacity toner cartridges and ENERGY STAR®-qualified power efficiency help keep running costs low.

Short summary description Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX16DTNF, Laser, Colour printing, 1200 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX16DTNF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
35 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
23 s
Copying
Copying *
Colour copying
Time to first copy (black, normal)
23 s
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
35000 pages per month
Digital sender
No
Country of origin
Japan
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
700 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
RJ-11, USB 2.0
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Performance
Internal memory *
128 MB
Processor frequency
120 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
38 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
30 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24.7 kg
Packaging data
Package width
510 mm
Package depth
590 mm
Package height
1256 mm
Package weight
39.9 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
PageScope Web Connection
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
69 cm
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
69 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Networking features
Ethernet
Dimensions (WxDxH)
405 x 585 x 548 mm
Custom media sizes
(92-216) - (195-356)mm, (92-216) - (186-297)mm
Power requirements
220-240V ±10% / 50-60Hz ±3% / 4.4A
Power supply type
AC
Compatible operating systems
Windows 2000 / XP (32bit / 64bit) / Vista (32bit / 64bit) /, Windows 7 (32bit / 64bit) / Server 2003 (32bit / 64bit) / Server 2008 Mac OS X 10.3.9/+
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:44:36
Uk has collected 7 expert reviews for Epson AcuLaser CX16DTNF Laser A4 1200 x 600 DPI 20 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2015-06-27 11:44:36
The Epson CX16NF takes a particularly long time (almost two minutes) to print from the off position. Of course, this does encrourage you to leave it on standby though at 14W this model draws a lot of energy in standby mode. Coming out of standby and pr...
Good Good print quality for office docs, Good black and white speeds, Network fax...
Bad No doublesided (on option), Low cost per page, Scanner lacks detail, Colour prints slow, High standby energy consumption: 14 W!...
Bottom line A printer suited to the small business environment. Office documents are good quality with decent print speeds. Note, colour prints are expensive and colour print speeds slow...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)