location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ap
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ap5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ap5000 All-in-One Point of Sale System (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM851AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962966686 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-one Point of Sale
  • - Intel® Celeron® 0.8 GHz 0.5 MB
  • - DDR2 SDRAM 2 GB
  • - 130 W
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz :
The long product name of HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 440 (2.0GHz, 512KB L2, 800MHz), 2GB DDR2 SDRAM, 160GB 7200 rpm SATA, Intel GMA 3000, 15" TFT LCD (1024 x 768), Windows Embedded POSReady 2009
More>>>
HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz:
The official description of HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP ap5000 All-in-One POS System offers easy implementation within your existing retail ecosystem, is available with your choice of OS and Intel® processor, and is backed by a three-year standard limited warranty.

Features

Eliminate the guesswork
- Everything you need to get started, in an all-in-one form factor, is in the box: the CPU, a 38,1 cm (15") diagonal resistive touchscreen display, magnetic stripe reader, and two-line customer facing display.

Customized, worry-free hardware
- Once you’re up and running, you shouldn’t spend any time thinking about your POS hardware. Choose from pre-defined configurations of memory, Intel processor, and storage, including a Solid State Drive option.

Ruggedized for retail
- The durable steel chassis has been tested to withstand the prolonged wear and tear typical in retail. The touchscreen display is liquid- and dust-resistant up to IP55. Use fingertips, fingernails, a stylus or credit card edge.

Short summary description HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz:
This short summary of the HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR), Intel® Celeron®, 0.8 GHz, 0.5 MB, 2000 MHz, Intel® Q965 Express, 2 GB

Long summary description HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz:
This is an auto-generated long summary of HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR) 440 0.8 GHz based on the first three specs of the first five spec groups.

HP ap ap5000 All-in-One Point of Sale System (ENERGY STAR). Processor family: Intel® Celeron®, Processor frequency: 0.8 GHz, Processor cache: 0.5 MB. Internal memory: 2 GB, Internal memory type: DDR2 SDRAM, Maximum internal memory: 4 GB. HDD capacity: 160 GB, HDD speed: 7200 RPM, Maximum HDD capacity: 160 GB. Graphics card: GMA 3000. Audio system: High Definition Audio

Processor
Processor family *
Intel® Celeron®
Processor model *
440
Processor frequency
0.8 GHz
Processor cache
0.5 MB
Processor front side bus
2000 MHz
Motherboard chipset
Intel® Q965 Express
Memory
Internal memory *
2 GB
Internal memory type
DDR2 SDRAM
Maximum internal memory
4 GB
Memory upgrade
4 GB
Memory clock speed
800 MHz
Storage
HDD capacity
160 GB
HDD speed
7200 RPM
Storage drive controller
SATA 3.0 Gb/s NCQ
Storage drive type
160 GB 7200 rpm SATA 3.0 Gb/s
HDD controller type
Solid State Drive SATA (7200 rpm)
Maximum HDD capacity
160 GB
Graphics
Graphics card
GMA 3000
Video card features
Integrated Intel Graphics Media Accelerator 3000
Multimedia
Audio system
High Definition Audio
Audio included
Integrated Intel high-definition audio with 2-channel Via VT1708S codec.
Multimedia
Integrated Intel high-definition audio with 2-channel Via VT1708S codec.
Network
Driver LAN
Microsoft Windows 7, Microsoft Windows Embedded POS Ready2009, Microsoft Windows XP
Design
Chassis type
All-in-one Point of Sale
Software
Operating system installed *
Windows Embedded POSReady 2009
Power
Power supply
130 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Operating temperature (T-T)
50 - 104 °F
Ergonomics
Drive bays
2 – 6.35 cm (2.5")
Weight & dimensions
Weight
11.1 kg
Weight (imperial)
24.36 lb
Security
Security management description
Kensington Lock support
Other features
Dimensions (WxDxH)
352 x 482 x 436 mm
I/O ports
1 x VGA 5 x USB 2.0 1 x 24V powered USB 1 x audio line out 1 x microphone in 1 x DC 19V 3 x RS-232 1 x parallel 1 x RJ-45 1 x PS/2
Memory slots
2x DIMM
Pointing device
Support for USB mouse
Power requirements
130 W AC power adapter, input 90 to 260 VAC
Networking features
Gigabit Ethernet
Keyboard type
Support for PS/2 or USB
Size (imperial)
38.1 cm (15")
Display
LCD