location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fox Singlepack Black T1281 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T1281 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T12814010 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:59:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Fox Singlepack Black T1281 DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Fox Singlepack Black T1281 DURABrite Ultra Ink :
The long product name of Epson Fox Singlepack Black T1281 DURABrite Ultra Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Black T1281 DURABrite Ultra Ink
More>>>
Short summary description Epson Fox Singlepack Black T1281 DURABrite Ultra Ink:
This short summary of the Epson Fox Singlepack Black T1281 DURABrite Ultra Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fox Singlepack Black T1281 DURABrite Ultra Ink, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Fox Singlepack Black T1281 DURABrite Ultra Ink:
This is an auto-generated long summary of Epson Fox Singlepack Black T1281 DURABrite Ultra Ink based on the first three specs of the first five spec groups.

Epson Fox Singlepack Black T1281 DURABrite Ultra Ink. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus S22/SX125/SX130/SX230/SX235W/SX420W/SX425W/SX430W/SX435W/SX440W/SX445W, Stylus Office BX305F/BX305FW/BX305FW Plus
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Country of origin
Japan
Packaging data
Package width
113 mm
Package depth
142 mm
Package height
30 mm
Logistics data
Pallet gross width
80 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
176 cm
Products per pallet
2640 pc(s)
Master (outer) case width
350 mm
Master (outer) case length
645 mm
Master (outer) case height
220 mm
Products per master (outer) case
100 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
176 cm
Products per pallet (UK)
3344 pc(s)
Products per pallet layer
300 pc(s)
Products per pallet layer (UK)
400 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
MM Replaces Black Inkjet Cartridge (T1291) MM Replaces Black Inkjet Cartridge (T1291)
(show image)
40010UK Replaces Black Inkjet Cartridge (T1291) 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285 MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285
(show image)
40009UK Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285 0.00
(excl. VAT)
0 (incl. VAT)
MM 40005UK ink cartridge Standard Yield Black MM 40005UK ink cartridge Standard Yield Black
(show image)
40005UK 40005UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285 MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285
(show image)
40009DK Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Epson T1284 ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Epson T1284 ink cartridge 1 pc(s) Standard Yield
(show image)
40008DK Yellow Inkjet Cartridge - Replaces Epson T1284 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Epson T1283 ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Epson T1283 ink cartridge 1 pc(s) Standard Yield
(show image)
40007DK Magenta Inkjet Cartridge - Replaces Epson T1283 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Epson T1282 ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Epson T1282 ink cartridge 1 pc(s) Standard Yield
(show image)
40006DK Cyan Inkjet Cartridge - Replaces Epson T1282 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield
(show image)
40005DK Black Inkjet Cartridge - Replaces Epson T1281 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)