Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Box
- - Language version: English
- - 1 license(s)
- - Minimum storage drive space: 1.5 GB
- - Minimum RAM: 0.125 GB
Long product name Microsoft Windows XP Professional + Service Pack 2b MUI 1 license(s)
:
Windows XP Professional Service Pack 2b, CD, 1 user + MUI
The long product name of Microsoft Windows XP Professional + Service Pack 2b MUI 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows XP Professional Service Pack 2b, CD, 1 user + MUI
More>>>
Short summary description Microsoft Windows XP Professional + Service Pack 2b MUI 1 license(s):
This short summary of the Microsoft Windows XP Professional + Service Pack 2b MUI 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows XP Professional + Service Pack 2b MUI, Box, English, 1 license(s), 1.5 GB, 0.125 GB, Internet Explorer 6
Long summary description Microsoft Windows XP Professional + Service Pack 2b MUI 1 license(s):
This is an auto-generated long summary of Microsoft Windows XP Professional + Service Pack 2b MUI 1 license(s) based on the first three specs of the first five spec groups.
Microsoft Windows XP Professional + Service Pack 2b MUI. Software type: Box, Language version: English, License quantity: 1 license(s). Minimum storage drive space: 1.5 GB, Minimum RAM: 0.125 GB. Default browser: Internet Explorer 6, Media type: CD. Platform: PC, Minimum processor: Pentium/Celeron 300MHz