location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N92
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N92
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.268 GHz
  • - miniSD
  • - Bluetooth
  • - Single camera
  • - Lithium Polymer (LiPo) 1500 mAh
  • - Symbian OS
Long product name Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver :
The long product name of Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N92 - GSM 900 / 1800 / 1900, UMTS 2100, 2.8" 240 x 320 TFT, 40 MB ROM, 64 MB RAM, miniSD, GPRS, EDGE, 3G, Wi-Fi 802.11b/g, Bluetooth, Infrared port, USB, 2 MP camera, SMS, MMS, Email, IM, WAP 2.0/xHTML, HTML, FM radio, Symbian OS
More>>>
Short summary description Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver:
This short summary of the Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N92, 7.11 cm (2.8"), 240 x 320 pixels, 0.268 GHz, Symbian OS, Silver

Long summary description Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver:
This is an auto-generated long summary of Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver based on the first three specs of the first five spec groups.

Nokia N92. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.268 GHz. Rear camera type: Single camera. Operating system installed: Symbian OS. Battery capacity: 1500 mAh. Product colour: Silver. Weight: 191 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:25:49
Uk has collected 8 expert reviews for Nokia N92 smartphone 7.11 cm (2.8") Symbian OS 1500 mAh Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
cgena.com
Updated:
2016-12-29 21:58:14
Hands on take. . .At first glance, you might say: And when you have a touch of it? You'll then say: It tips the scale at a relatively heavy 191g with the dimension of 107.4 x 58.2 x 24.8 mm. Definitely not for your jeans pocket, 'coz it can never be...
0%
cgena.com
Updated:
2013-11-09 10:25:48
Hands on take. . .At first glance, you might say: And when you have a touch of it? You'll then say: It tips the scale at a relatively heavy 191g with the dimension of 107.4 x 58.2 x 24.8 mm. Definitely not for your jeans pocket, 'coz it can never be...
0%
nokia-review.com
Updated:
2013-11-09 10:25:48
The Nokia N92 is a wonderfully versatile 3G mobile phone with TV compatible features. There’s support for DVB-H for mobile TV and it’s very clear from the beginning that the entire set-up of the Nokia N92 is centered around making it as simple...
0%
Allaboutsymbian.com
Updated:
2013-11-09 10:25:48
Introduction With an integrated DVB-H receiver (a mobile TV broadcast technology), 802.11g Wi-fi, a 2.8 inch 240 x 320 pixel 16 million colour screen, FM Visual Radio, 2 megapixel camera and 3G connectivity, the N92 is a true top range multimedia smart...
0%
My-Symbian.com
Updated:
2013-11-09 10:25:48
The worlds first integrated DVB-H mobile device makes prime time any time The Nokia N92 is the first integrated DVB-H mobile device from Nokia optimized for watching TV programs. Users can watch TV programs on the large 2.8 inch anti-glare QVGA scree...
0%
mobilementalism.com
Updated:
2013-11-09 10:25:48
The Nokia N92 is Nokias first mobile TV phone, and is a technological tour de force. Two megapixel camera, FM radio, MP3 player, 3G, 16 million colour screen, up to 2GB storage, and WiFi are just some of the features that have been crammed into the N9...
0%