location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vodafone Nokia 6700 classic 5.59 cm (2.2") 116.5 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vodafone Check ‘Vodafone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nokia 6700 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002N5W6
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Vodafone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vodafone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2020 11:06:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vodafone Nokia 6700 classic 5.59 cm (2.2") 116.5 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM 3G Pink
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 960 mAh
Long product name Vodafone Nokia 6700 classic 5.59 cm (2.2") 116.5 g Pink :
The long product name of Vodafone Nokia 6700 classic 5.59 cm (2.2") 116.5 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 6700 classic, GSM/EDGE/WCDMA, 2.2", 320x240 QVGA, 170MB, Bluetooth, Micro-USB, GPS, 5MP, 4x zoom, 970mAh, 113g, rosa
More>>>
Short summary description Vodafone Nokia 6700 classic 5.59 cm (2.2") 116.5 g Pink:
This short summary of the Vodafone Nokia 6700 classic 5.59 cm (2.2") 116.5 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Vodafone Nokia 6700 classic, Bar, Single SIM, 5.59 cm (2.2"), 5 MP, 960 mAh, Pink

Long summary description Vodafone Nokia 6700 classic 5.59 cm (2.2") 116.5 g Pink:
This is an auto-generated long summary of Vodafone Nokia 6700 classic 5.59 cm (2.2") 116.5 g Pink based on the first three specs of the first five spec groups.

Vodafone Nokia 6700 classic. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 300 h. Weight: 116.5 g. Product colour: Pink