location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFD-6020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
288139538
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - 11.6 kg
Long product name Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm :
The long product name of Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser MFD 6020, Multifunctions, 600 x 2400 dpi, 20ppm, White
More>>>
Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm:
The official description of Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Philips Laser MFD 6020 combines several office routine jobs in one device - printing, scanning and copying. The laser technology saves up to 40% toner and the eco mode ensures efficiency.

Efficient laser printer
- Prints up to 20 pages/min.
- Paper tray up to 250 pages

Colour scanner
- Optical resolution 600 x 2400 dpi
- OCR

Easy to use copier
- Zoom 25 – 400 %
- 99 Multicopies

Flexible direct-USB
- Direct scan to USB stick
- Direct print from USB stick

Eco mode for more efficiency
- Comfortable energy management
- Saves up to 40 % toner

Short summary description Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm:
This short summary of the Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MFD-6020, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of Philips MFD-6020 Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Philips MFD-6020. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Greyscale levels
64
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
340 W
Power consumption (standby)
13 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
600 MB
Minimum processor
800 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
10 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
11.6 kg
Packaging data
Package weight
14.5 kg
Other features
Dimensions (WxDxH)
344 x 447 x 386 mm
Power requirements
198-264V, 47–63 Hz
Compatible operating systems
- Windows 2000 (> SP4), Windows XP (> SP1), Vista x32, x64, Windows Server 2003 - Mac OS X 10.3 - 10.5 - Linux
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
450 x 487 x 524 mm
Media size (tray 1)
A4