Apple logo

Apple MacBook Pro 2.16GHz/1024MB/100GB/15.4" TFT/SuperDrive Intel® Core™ Duo T2500 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Mac OS X 10.4 Tiger

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20001
Info modified on:
07 Oct 2022, 21:56:47
Long product name Apple MacBook Pro 2.16GHz/1024MB/100GB/15.4" TFT/SuperDrive Intel® Core™ Duo T2500 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Mac OS X 10.4 Tiger:

MacBook Pro 2.16GHz/1024MB/100GB/15.4" TFT/SuperDrive

Short summary description Apple MacBook Pro 2.16GHz/1024MB/100GB/15.4" TFT/SuperDrive Intel® Core™ Duo T2500 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Mac OS X 10.4 Tiger:

Apple MacBook Pro 2.16GHz/1024MB/100GB/15.4" TFT/SuperDrive, Intel® Core™ Duo, 2 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 1 GB, 100 GB

Long summary description Apple MacBook Pro 2.16GHz/1024MB/100GB/15.4" TFT/SuperDrive Intel® Core™ Duo T2500 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Mac OS X 10.4 Tiger:

Apple MacBook Pro 2.16GHz/1024MB/100GB/15.4" TFT/SuperDrive. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Mac OS X 10.4 Tiger. Weight: 2.54 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.