location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Power Performance K8 Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Performance K8 Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55920000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432364701
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Power Performance K8 Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Staples pack
  • - Staple leg length: 8 mm
  • - 210 staples
  • - Yellow
Warranty: 10 year
Long product name Leitz Power Performance K8 Cartridge :
The long product name of Leitz Power Performance K8 Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Performance K8 Cartridge, 1050 staples, 180g, Yellow
More>>>
Leitz Power Performance K8 Cartridge:
The official description of Leitz Power Performance K8 Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cartridge of strong steel staples. Optimum performance when used with Leitz 5551 Heavy Duty stapler.

Features
For stapling up to 40 sheets (80 gsm)
Each cartridge contains 210 staples
8 mm leg length
Up to 10 year guarantee on Leitz staplers when used with Leitz staples

Short summary description Leitz Power Performance K8 Cartridge:
This short summary of the Leitz Power Performance K8 Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Power Performance K8 Cartridge, Staples pack, 8 mm, 210 staples, 26/8, Yellow, 40 sheets

Long summary description Leitz Power Performance K8 Cartridge:
This is an auto-generated long summary of Leitz Power Performance K8 Cartridge based on the first three specs of the first five spec groups.

Leitz Power Performance K8 Cartridge. Type: Staples pack, Staple leg length: 8 mm, Capacity: 210 staples. Package width: 146 mm, Package depth: 20 mm, Package height: 95 mm. Cartridges quantity: 5 pc(s)

Features
Type *
Staples pack
Staple leg length *
8 mm
Capacity
210 staples
Type of staple
26/8
Product colour
Yellow
Stapling capacity
40 sheets
Weight & dimensions
Package width
146 mm
Package depth
20 mm
Package height
95 mm
Package weight
180 g
Packaging content
Cartridges quantity
5 pc(s)
Brand Image Product code Product Stock Price from
Leitz 55720000 staples Staples pack 1000 staples Leitz 55720000 staples Staples pack 1000 staples
(show image)
55720000 55720000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55680000 staples Staples pack 2500 staples Leitz 55680000 staples Staples pack 2500 staples
(show image)
55680000 55680000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P4 24/8 1000 staples Leitz Power Performance P4 24/8 1000 staples
(show image)
55710000 Leitz Power Performance P4 24/8 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P3 24/6 1000 staples Leitz Power Performance P3 24/6 1000 staples
(show image)
55700000 Leitz Power Performance P3 24/6 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55770000 staples Staples pack 1000 staples Leitz 55770000 staples Staples pack 1000 staples
(show image)
55770000 55770000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance K12 Cartridge Leitz Power Performance K12 Cartridge
(show image)
55940000 Power Performance K12 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance K10 Cartridge Leitz Power Performance K10 Cartridge
(show image)
55930000 Power Performance K10 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance K6 Cartridge Leitz Power Performance K6 Cartridge
(show image)
55910000 Power Performance K6 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)