Ergotron logo

Ergotron LX Series Dual Display Lift Stand monitor mount / stand 61 cm (24") Desk Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120742
Info modified on:
20 Sept 2023, 14:08:42
Warranty:
Five (5) years
Long product name Ergotron LX Series Dual Display Lift Stand monitor mount / stand 61 cm (24") Desk Black:

LX Dual Display Lift Stand

Short summary description Ergotron LX Series Dual Display Lift Stand monitor mount / stand 61 cm (24") Desk Black:

Ergotron LX Series Dual Display Lift Stand, 15.5 kg, 61 cm (24"), 75 x 75 mm, 100 x 100 mm, Black

Long summary description Ergotron LX Series Dual Display Lift Stand monitor mount / stand 61 cm (24") Desk Black:

Ergotron LX Series Dual Display Lift Stand. Maximum weight capacity: 15.5 kg, Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -20 - 20°. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.