location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF915A power distribution unit (PDU) 25 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF915A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF915A
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:42
The date of the most recent change of this product data-sheet in Icecat.
quickspecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Options HP Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability, response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution
limited 3-year
Long product name HPE AF915A power distribution unit (PDU) 25 AC outlet(s) 1U Black :
The long product name of HPE AF915A power distribution unit (PDU) 25 AC outlet(s) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single Input 1 Phase 32A Monitored Power Distribution Unit
More>>>
Short summary description HPE AF915A power distribution unit (PDU) 25 AC outlet(s) 1U Black:
This short summary of the HPE AF915A power distribution unit (PDU) 25 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF915A, Monitored, 1U, Black, 25 AC outlet(s), 2.4 m, 220-240 V

Long summary description HPE AF915A power distribution unit (PDU) 25 AC outlet(s) 1U Black:
This is an auto-generated long summary of HPE AF915A power distribution unit (PDU) 25 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

HPE AF915A. PDU types: Monitored, Rack capacity: 1U, Product colour: Black. AC outlets quantity: 25 AC outlet(s). Cable length: 2.4 m. Nominal input voltage: 220-240 V, Maximum current: 32 A, Nominal output voltage: 220-240 V. Dimensions (WxDxH): 50 x 96 x 733 mm, Weight: 5.94 kg

Brand Image Product code Product Stock Price from
HPE

HPE AF500A power distribution unit (PDU) 7 AC outlet(s) Black
(show image)
AF500A AF500A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF917A power distribution unit (PDU) 1U Black
(show image)
AF917A AF917A 0.00
(excl. VAT)
0 (incl. VAT)