location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Iron Man 2 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Iron Man 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55277006595
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Iron Man 2 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action, Adventure
  • - Developer: High Voltage Software
  • - ESRB rating: T (Teen)
Long product name SEGA Iron Man 2 Wii :
The long product name of SEGA Iron Man 2 Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iron Man 2, Nintendo Wii, Action/Adventure
More>>>
Short summary description SEGA Iron Man 2 Wii:
This short summary of the SEGA Iron Man 2 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Iron Man 2, Wii, T (Teen)

Long summary description SEGA Iron Man 2 Wii:
This is an auto-generated long summary of SEGA Iron Man 2 Wii based on the first three specs of the first five spec groups.

SEGA Iron Man 2. Platform: Wii, ESRB rating: T (Teen), Developer: High Voltage Software

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:35:32
Uk has collected 6 expert reviews for SEGA Iron Man 2 Wii and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
Gamingnexus.com
Updated:
2012-01-25 06:35:31
The original Iron Man game didn’t exactly win any awards—in fact, considering the runaway success of the film it was based on, the game was one of 2008’s biggest disappointments. Sega still has the Stark Industries contract, as it were, and produced a...
62%
hookedgamers.com
Updated:
2012-01-25 06:35:31
Iron Man 2 has not been the most warmly received superhero game in recent memory. In fact we gave the 360 and PS3 versions of the game a 5.0 as the graphics, sound, and gameplay were a complete mess. So what are the chances that the Wii version could b...
Good Good use of the Wii controls...
Bad Bland graphics, boring gameplay.
55%
gaming-age.com
Updated:
2012-01-25 06:35:31
Iron Man 2 for the Wii doesn't quite follow the storyline of the film, despite its name and strong tie to the film that released earlier this summer. Instead, it seems to pick up on threads from the film and carries over into a new storyline, involving...
38%
gear.ign.com
Updated:
2012-01-25 06:35:32
by Jack DeVriesThis summer is seeing a surprisingly large amount of quality titles on all the major consoles. It's a bumper crop for videogames in a season where I usually play some crappy movie tie-in just because it was the only thing out. And it's t...
Bottom line There’s just no reason to get either of these versions of Iron Man (or the other console versions for that matter). I was hoping the Wii controls and High voltage development could make the game exciting and fun, but it came off very bland and ho-hum...
55%
Brand Image Product code Product Stock Price from
SEGA

SEGA Let's Tap Special Edition f-h-d (Wii) German
(show image)
00054 Let's Tap Special Edition f-h-d (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Let's Tap, Wii
(show image)
00049 Let's Tap, Wii 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, Xbox 360 German
(show image)
00013 Virtua Tennis 2009, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, Wii German
(show image)
00024 Virtua Tennis 2009, Wii 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, PC German
(show image)
00034 Virtua Tennis 2009, PC 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, PS3 German PlayStation 3
(show image)
00002 Virtua Tennis 2009, PS3 0.00
(excl. VAT)
0 (incl. VAT)