location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2530-L256 graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2530-L256
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2530-L256
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:12:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F2530-L256 graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 3840 x 2400 pixels 256 bit
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name Fujitsu S26361-F2530-L256 graphics card GDDR3 :
The long product name of Fujitsu S26361-F2530-L256 graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI Fire GL V5200 256MB
More>>>
Fujitsu S26361-F2530-L256 graphics card GDDR3:
The official description of Fujitsu S26361-F2530-L256 graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uncompromising Mid-Range Workstation Graphics Performance
Introducing the ATI FireGL V5200 with Avivo™ Technology - mid-range graphics acceleration for complicated 3D models, large data sets, and high definition textures. The FireGL V5200 delivers industry leading features and performance for demanding workstation users running OpenGL and DirectX based applications.

Next Generation Workstation Graphics - Power for Today and Tomorrow
Featuring full Shader Model 3.0 support and a scalable ultra-threaded architecture with true 128-bit floating point precision, 5 parallel geometry engines, 12 pixel shader processors, and an efficient 256-bit ring bus memory controller, ATI FireGL V5200 provides the graphics horsepower for today's professional applications and tomorrow's technology innovations. It's no wonder that animators, engineers and medical professionals rely on ATI FireGL workstation accelerators with Avivo Technology for better performance, higher image quality and superior value.

Unprecedented Visual Fidelity with ATI Avivo Technology
Designed with a 10-bit display pipeline and High Dynamic Range (HDR) 16-bit per RGB color component output capability, ATI FireGL workstation graphics accelerators with Avivo Technology can produce over one trillion colors for the most vibrant visual fidelity. Two Dual Link outputs each capable of driving ultra-high resolution cinema/widescreen monitors enables the FireGL V5200 to produce a massive multi-monitor display for greater productivity.

World Class Performance, Reliability, and Support
ATI FireGL workstation graphics accelerators are thoroughly tested and certified with all major Computer Aided Design (CAD) and Digital Content Creation (DCC) applications to ensure optimized performance and compatibility. FireGL unified drivers reduce total cost of ownership by simplifying system administration and maintenance. ATI offers direct customer access to a dedicated workstation technical support team.

Short summary description Fujitsu S26361-F2530-L256 graphics card GDDR3:
This short summary of the Fujitsu S26361-F2530-L256 graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2530-L256, GDDR3, 256 bit, 3840 x 2400 pixels

Long summary description Fujitsu S26361-F2530-L256 graphics card GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2530-L256 graphics card GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2530-L256. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 9.0, OpenGL version: 2.0

Processor
Maximum resolution *
3840 x 2400 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Ports & interfaces
I/O ports
2 x DVI-I 1 x component video
Performance
DirectX version *
9.0
OpenGL version *
2.0
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP, Windows XP64, Windows 2000, Linux
Country Distributor
United Kingdom 1 distributor(s)