location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 ft IEEE-1394 Firewire Cable 4-6 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
139446MM1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839532 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 17:07:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male/Male
  • - 400 Mbit/s
  • - 0.3 m
  • - Black
Warranty: Lifetime warranty
Long product name StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M :
The long product name of StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M
More>>>
StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M:
The official description of StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver high speed data transfers between your FireWire devices

This 1ft IEEE 1394 FireWire Cable provides one FireWire 4-pin and one FireWire 6-pin male connector and is expertly designed and constructed of high quality materials and IEEE-1394 rated wire to ensure optimum performance and reliability.

Capable of data transfer rates of up to 400Mbps, FireWire technology provides a high speed link that saves time during large file transfers (e.g. transferring digital video files from a DV Camcorder to a computer, etc.).

The StarTech.com Advantage

- Molded connector strain relief
- Short, portable cable design
- IEEE 1394a Standards Compliant

Short summary description StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M:
This short summary of the StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M, Black, Male/Male, 400 Mbit/s, 0.3 m, 12.5 mm, 125 mm

Long summary description StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M:
This is an auto-generated long summary of StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M based on the first three specs of the first five spec groups.

StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M. Product colour: Black, Connector gender: Male/Male, Data transfer rate: 400 Mbit/s. Cable length: 0.3 m. Package width: 12.5 mm, Package depth: 125 mm, Package height: 219 mm. Quantity outer carton: 350 pc(s)

Features
Connector gender
Male/Male
Data transfer rate
400 Mbit/s
Product colour *
Black
Weight & dimensions
Cable length *
0.3 m
Packaging data
Package width
12.5 mm
Package depth
125 mm
Package height
219 mm
Package weight
50 g
Outer carton
Quantity outer carton
350 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 1 ft IEEE-1394 Firewire Cable 6-6 M/M StarTech.com 1 ft IEEE-1394 Firewire Cable 6-6 M/M
(show image)
1394MM1 1 ft IEEE-1394 Firewire Cable 6-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 ft IEEE-1394 Firewire Cable 9-6 M/M StarTech.com 1 ft IEEE-1394 Firewire Cable 9-6 M/M
(show image)
139496MM1 1 ft IEEE-1394 Firewire Cable 9-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft IEEE-1394 Firewire Cable 4-6 M/M StarTech.com 10 ft IEEE-1394 Firewire Cable 4-6 M/M
(show image)
1394_46_10 10 ft IEEE-1394 Firewire Cable 4-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 15 ft IEEE-1394 Firewire Cable 4-6 M/M StarTech.com 15 ft IEEE-1394 Firewire Cable 4-6 M/M
(show image)
1394_46_15 15 ft IEEE-1394 Firewire Cable 4-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m
(show image)
1394_46_6T 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft IEEE-1394 Firewire Cable 4-6 M/M StarTech.com 6 ft IEEE-1394 Firewire Cable 4-6 M/M
(show image)
1394_46_6 6 ft IEEE-1394 Firewire Cable 4-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)