location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26113-E557-V55-1 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26113-E557-V55-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26113-E557-V55-1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045216893
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 16:54:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26113-E557-V55-1 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 20 V
  • - Purpose: Laptop
  • - Brand compatibility: Fujitsu
  • - Black
Long product name Fujitsu S26113-E557-V55-1 power adapter/inverter Indoor 65 W Black :
The long product name of Fujitsu S26113-E557-V55-1 power adapter/inverter Indoor 65 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adaptor 65W
More>>>
Short summary description Fujitsu S26113-E557-V55-1 power adapter/inverter Indoor 65 W Black:
This short summary of the Fujitsu S26113-E557-V55-1 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26113-E557-V55-1, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, 20 V

Long summary description Fujitsu S26113-E557-V55-1 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of Fujitsu S26113-E557-V55-1 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

Fujitsu S26113-E557-V55-1. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Weight: 420 g

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Input current
1.5 A
Output power *
65 W
Output voltage *
20 V
Output current
3.25 A
Adjustable output voltage
No
Country of origin
China
Features
Brand compatibility
Fujitsu
Compatibility
LIFEBOOK A 512 LIFEBOOK A 530 LIFEBOOK A 531 LIFEBOOK A 532 LIFEBOOK AH 502 LIFEBOOK AH 512 LIFEBOOK AH 531 LIFEBOOK AH 532 LIFEBOOK AH 552
Design
Product colour *
Black
Weight & dimensions
Weight
420 g
Logistics data
Harmonized System (HS) code
85044095
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1006 power adapter/inverter Indoor 65 W Black
(show image)
MBA1006 MBA1006 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)