location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LCD/Plasma Stand 423

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD/Plasma Stand 423
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78.423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410784232 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex LCD/Plasma Stand 423 :
The long product name of Dataflex LCD/Plasma Stand 423. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD/Plasma Stand 423
More>>>
Dataflex LCD/Plasma Stand 423:
The official description of Dataflex LCD/Plasma Stand 423 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This dual vertical stand mounts two large TV’s or monitors up to 60” (152 cm) and both wall mount brackets are individually height adjustable. The included brackets can be installed as either fixed or tilt able.

* Designed for video presentations
* Plasma/LCD mounts can be individually adjusted in height from 100 - 2013mm
* Maximum weight capacity per screen: 60kg.
* For two screens up to 60''
* Comes with 4 adjustable floor levelers
* Dimensions (wxdxh): 1090 x 560 x 1690mm
* Comes with AV Solutions Universal LCD/Plasma Mounting Bracket Fixed & Tiltable 32-60" (54352)

Short summary description Dataflex LCD/Plasma Stand 423:
This short summary of the Dataflex LCD/Plasma Stand 423 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LCD/Plasma Stand 423, 60 kg, 812.8 - 1524 mm (32 - 60"), Black

Long summary description Dataflex LCD/Plasma Stand 423:
This is an auto-generated long summary of Dataflex LCD/Plasma Stand 423 based on the first three specs of the first five spec groups.

Dataflex LCD/Plasma Stand 423. Maximum weight capacity: 60 kg, Screen size compatibility: 812.8 - 1524 mm (32 - 60"), Product colour: Black

Technical details
Product colour *
Black
Maximum weight capacity
60 kg
Screen size compatibility
812.8 - 1524 mm (32 - 60")
Technical details
Height adjustment
100 - 2013 mm
Device type
LCD/Plasma TV
Other features
Dimensions (WxDxH)
1090 x 560 x 1690 mm