Cisco logo

Cisco 9971 IP phone Charcoal

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37889
Info modified on:
14 Mar 2024, 17:39:27
Long product name Cisco 9971 IP phone Charcoal:

IP Phone 9971, 802.11a/b/g Wi-Fi, Bluetooth, Radio & 2 USB, Slimline Handset, Charcoal

Short summary description Cisco 9971 IP phone Charcoal:

Cisco 9971, IP Phone, Charcoal, 14.2 cm (5.6"), 640 x 480 pixels, G.711a, G.722, G.729a, H.264/AVC

Long summary description Cisco 9971 IP phone Charcoal:

Cisco 9971. Product type: IP Phone, Product colour: Charcoal. Display diagonal: 14.2 cm (5.6"), Display resolution: 640 x 480 pixels. Voice codecs: G.711a, G.722, G.729a. Video codecs: H.264/AVC, Video capturing speed: 30 fps, Video capture resolution (max): 640 x 480 pixels. Supported network protocols: DHCP, TFTP, SRTP, TLS, RTCP, Security algorithms: 128-bit WEP, WPA, WPA-AES, WPA-TKIP, WPA2

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.