location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88VI (115)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE94115
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651354
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2022 10:35:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-speed printing of up to 300 mm/sec. Same speed for internal graphics
  • - Multi greyscale printing for high quality logo printing
  • - Automatic paper reduction function saves money
  • - Outstanding reliability - 4 years warranty included
Long product name Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer :
The long product name of Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Line, 350mm/sec, USB 2.0 Type B, Ethernet, 180 x 180DPI
More>>>
Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer:
The official description of Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ENERGY STAR® receipt printer
Go greener with the world's first ENERGY STAR® qualified POS thermal receipt printer

Epson TM-T88VI (115): Powered USB, w/o PS, w/o cable, Black
The TM-T88V is a true breakthrough in the development of POS receipt printers, and the results are better for your budget and the environment. This is most clearly demonstrated with the paper reduction function. which cuts down on waste and cost. Green credentials are further proved by this being the first thermal receipt printer to be Energy Star qualified.

Actual print speed is an impressive and efficient 300mm per second while multiple grey scale printing enables better representation of logos and graphic images. The TM-T88V works on several platforms, so it's simple to integrate into your network and it also comes with in-built USB IF which means easy migration to USB in the future.

This is a highly reliable and easy-to-use POS printer, but with the interest of the customer being paramount, we have included a 4-year warranty as standard.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer:
This short summary of the Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88VI (115), Direct thermal, POS printer, 180 x 180 DPI, 350 mm/sec, 8.3 cm, 80 mm

Long summary description Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of Epson TM-T88VI (115) 180 x 180 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88VI (115). Print technology: Direct thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-B, Standard interfaces: Ethernet, USB 2.0. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 2 million cuts. Product colour: Black

Printing
Colour
No
Maximum resolution
180 x 180 DPI
Print speed
350 mm/sec
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
80 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-B
Connectivity technology *
Wired
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
2 million cuts
Print head life
150 km
Country of origin
China
Mounting position
Horizontal/Vertical
Wall mountable
Yes
Built-in sensors details
Paper End Sensor, Paper Near End Sensor, Cover Open Sensor
Safety
TÜV, GOST-R
Certification
CE
Design
Product colour *
Black
Power
AC input voltage
24 V
Power consumption
1800 mA
Power consumption (standby)
100 mA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
240 mm
Package height
235 mm
Package weight
1.96 kg
Print technology
Column capacity
56/42
Logistics data
Harmonized System (HS) code
84433210
Products per master (outer) case
4 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Products per pallet
128 pc(s)
Products per pallet layer
16 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.03 m
Products per pallet (UK)
192 pc(s)
Products per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.03 m
Technical details
Changeable interface
Yes
Lifetime
20000000 lines
Other features
Electromagnetic compatibility
CE
Mean cycles between failures (MCBF)
70000000
Print head life
150.000.000 Impulse
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)