Targus logo

Targus TBT014EU laptop case 34.8 cm (13.7") Briefcase Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185121
Info modified on:
21 Oct 2022, 10:14:32
Long product name Targus TBT014EU laptop case 34.8 cm (13.7") Briefcase Grey, Silver:

13.4" / 34cm FI Case

Targus TBT014EU laptop case 34.8 cm (13.7") Briefcase Grey, Silver:

The Targus FI case is constructed using a moulded EVA design giving the case a unique look. The slim line case is design to carry notebooks with screens up to 13.4” and includes a simple file section and workstation, the case is ideal for those looking to carry just their notebook and their daily papers. A neoprene restraining strap ensures that your notebook is secure within the case and the simple workstation includes a small accessory pocket, business card holder and storage for CD / DVD’s. This notebook case also includes a neoprene handle wrap and removal shoulder strap for comfort and easy transportation.

Short summary description Targus TBT014EU laptop case 34.8 cm (13.7") Briefcase Grey, Silver:

Targus TBT014EU, Briefcase, 34.8 cm (13.7"), 760 g

Long summary description Targus TBT014EU laptop case 34.8 cm (13.7") Briefcase Grey, Silver:

Targus TBT014EU. Case type: Briefcase, Maximum screen size: 34.8 cm (13.7"). Weight: 760 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.