location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX GM-75 25.4 cm (10") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM-75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99990000.160
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ProDVX GM-75 25.4 cm (10") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Glass Mount Bracket
  • - VESA 75 / VESA 45
  • - For devices less than 3 KG
  • - Is suitable for a ProDVX 7” or 10“ Android Display
  • - Also suitable as a wall mount
Long product name ProDVX GM-75 25.4 cm (10") Black :
The long product name of ProDVX GM-75 25.4 cm (10") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VESA 75 - 45/VESA 75 Glass Mount
More>>>
ProDVX GM-75 25.4 cm (10") Black:
The official description of ProDVX GM-75 25.4 cm (10") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This ProDVX Glass Mount Bracket is designed to attach displays on a glass surface and walls.

Short summary description ProDVX GM-75 25.4 cm (10") Black:
This short summary of the ProDVX GM-75 25.4 cm (10") Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX GM-75, 17.8 cm (7"), 25.4 cm (10"), 3 kg, 75 x 45 mm, 75 x 75 mm, Black

Long summary description ProDVX GM-75 25.4 cm (10") Black:
This is an auto-generated long summary of ProDVX GM-75 25.4 cm (10") Black based on the first three specs of the first five spec groups.

ProDVX GM-75. Maximum weight capacity: 3 kg, Minimum screen size: 17.8 cm (7"), Maximum screen size: 25.4 cm (10"), Minimum VESA mount: 75 x 45 mm, Maximum VESA mount: 75 x 75 mm. Product colour: Black

Mounting
Minimum screen size
17.8 cm (7")
Maximum weight capacity *
3 kg
Maximum screen size *
25.4 cm (10")
Suitable for computer monitor
Yes
Mounting
Minimum VESA mount *
75 x 45 mm
Maximum VESA mount *
75 x 75 mm
Number of displays supported
1
Mounting type *
Wall
Design
Product colour *
Black
Country Distributor
Nederland 1 distributor(s)