location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F2100 Sleeve Platen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-F2100 Sleeve Platen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C933971
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946654393
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:26:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-F2100 Sleeve Platen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Separator plate
  • - Device compatibility: Multifunctional
  • - Brand compatibility: Epson
  • - Grey, Transparent
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson SureColor SC-F2100 Sleeve Platen :
The long product name of Epson SureColor SC-F2100 Sleeve Platen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-F2100 Sleeve Platen
More>>>
Short summary description Epson SureColor SC-F2100 Sleeve Platen:
This short summary of the Epson SureColor SC-F2100 Sleeve Platen data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F2100 Sleeve Platen, Separator plate, Grey, Transparent, 1 pc(s)

Long summary description Epson SureColor SC-F2100 Sleeve Platen:
This is an auto-generated long summary of Epson SureColor SC-F2100 Sleeve Platen based on the first three specs of the first five spec groups.

Epson SureColor SC-F2100 Sleeve Platen. Type: Separator plate, Device compatibility: Multifunctional, Brand compatibility: Epson, Compatibility: - SureColor F2100, Product colour: Grey, Transparent. Quantity per pack: 1 pc(s)

Features
Type *
Separator plate
Device compatibility *
Multifunctional
Brand compatibility *
Epson
Compatibility *
- SureColor F2100
Product colour
Grey, Transparent
Country of origin
China
Weight & dimensions
Width
101.6 mm
Depth
101.6 mm
Packaging data
Quantity per pack *
1 pc(s)
Package width
120 mm
Package depth
425 mm
Package height
230 mm
Package weight
1.5 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)