Microconnect logo

Microconnect PE011318 power cable Black 1.8 m Power plug type F 2 x C13 coupler

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77697
Info modified on:
10 Aug 2024, 09:37:00
Bullet Points Microconnect PE011318 power cable Black 1.8 m Power plug type F 2 x C13 coupler:
  • - Approved for all European Countries
Warranty:
300 months
Long product name Microconnect PE011318 power cable Black 1.8 m Power plug type F 2 x C13 coupler:

Power Cord Schuko Splitter - 2 x C13, 1,8m

Short summary description Microconnect PE011318 power cable Black 1.8 m Power plug type F 2 x C13 coupler:

Microconnect PE011318, 1.8 m, Power plug type F, 2 x C13 coupler, 250 V, 10 A

Long summary description Microconnect PE011318 power cable Black 1.8 m Power plug type F 2 x C13 coupler:

Microconnect PE011318. Cable length: 1.8 m, Connector 1: Power plug type F, Connector 2: 2 x C13 coupler. Input voltage: 250 V, Input current: 10 A

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.