MM logo

MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80284
Info modified on:
14 Mar 2024, 17:16:16
Warranty:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow:

Cartridge Ink Bundle No.18XL (BK/C/M/Y)

MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow:

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow:

MM 40019UK, High (XL) Yield, Black, Cyan, Magenta, Yellow, 15 ml, 25.5 ml

Long summary description MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow:

MM 40019UK. Cartridge capacity: High (XL) Yield, Black ink volume: 15 ml, Colour ink volume: 25.5 ml, Printing colours: Black, Cyan, Magenta, Yellow

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.