location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Inkjet Cartridge - Replaces Epson No.18XL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge - Replaces Epson No.18XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40018UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598021213
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Yellow Inkjet Cartridge - Replaces Epson No.18XL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - High (XL) Yield
  • - Colour ink page yield: 450 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Yellow Inkjet Cartridge - Replaces Epson No.18XL :
The long product name of MM Yellow Inkjet Cartridge - Replaces Epson No.18XL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yellow Inkjet Cartridge - Replaces Epson No.18XL
More>>>
MM Yellow Inkjet Cartridge - Replaces Epson No.18XL:
The official description of MM Yellow Inkjet Cartridge - Replaces Epson No.18XL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty

The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Yellow Inkjet Cartridge - Replaces Epson No.18XL:
This short summary of the MM Yellow Inkjet Cartridge - Replaces Epson No.18XL data-sheet is auto-generated and uses the product title and the first six key specs.

MM Yellow Inkjet Cartridge - Replaces Epson No.18XL, High (XL) Yield, Yellow, 8.5 ml, 450 pages

Long summary description MM Yellow Inkjet Cartridge - Replaces Epson No.18XL:
This is an auto-generated long summary of MM Yellow Inkjet Cartridge - Replaces Epson No.18XL based on the first three specs of the first five spec groups.

MM Yellow Inkjet Cartridge - Replaces Epson No.18XL. Cartridge capacity: High (XL) Yield, Colour ink page yield: 450 pages, Colour ink volume: 8.5 ml, Printing colours: Yellow

Features
Print technology
Inkjet printing
Colour ink cartridges quantity
1
Colour ink volume
8.5 ml
Colour ink page yield *
450 pages
Cartridge capacity
High (XL) Yield
Printing colours *
Yellow
Brand compatibility *
Epson
Features
Cartridge return & recycling
No
Replacement for
18XL
OEM code
C13T181440
Colour
Yes
Weight & dimensions
Weight
60 g
Packaging data
Package type
Blister
Brand Image Product code Product Stock Price from
MM Cyan Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
40016DK Cyan Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
40015DK Black Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Multipack 4-colours 18XL Claria Home Ink Epson Daisy Multipack 4-colours 18XL Claria Home Ink
(show image)
C13T18164010 Multipack 4-colours 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Yellow 18XL Claria Home Ink Epson Daisy Singlepack Yellow 18XL Claria Home Ink
(show image)
C13T18144010 Singlepack Yellow 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Magenta 18XL Claria Home Ink Epson Daisy Singlepack Magenta 18XL Claria Home Ink
(show image)
C13T18134010 Singlepack Magenta 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Cyan 18XL Claria Home Ink Epson Daisy Singlepack Cyan 18XL Claria Home Ink
(show image)
C13T18124010 Singlepack Cyan 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Black 18XL Claria Home Ink Epson Daisy Singlepack Black 18XL Claria Home Ink
(show image)
C13T18114010 Singlepack Black 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Multipack 4-colours 18 Claria Home Ink Epson Daisy Multipack 4-colours 18 Claria Home Ink
(show image)
C13T18064010 Multipack 4-colours 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Yellow 18 Claria Home Ink Epson Daisy Singlepack Yellow 18 Claria Home Ink
(show image)
C13T18044010 Singlepack Yellow 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Magenta 18 Claria Home Ink Epson Daisy Singlepack Magenta 18 Claria Home Ink
(show image)
C13T18034010 Singlepack Magenta 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)