MM logo

MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70747
Info modified on:
14 Mar 2024, 17:27:08
Warranty:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan:

Cyan Inkjet Cartridge - Replaces Epson No.18XL

MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan:

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan:

MM 40016UK, High (XL) Yield, Cyan, 8.5 ml, 1 pc(s), 450 pages

Long summary description MM 40016UK ink cartridge 1 pc(s) High (XL) Yield Cyan:

MM 40016UK. Cartridge capacity: High (XL) Yield, Colour ink page yield: 450 pages, Colour ink volume: 8.5 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.