icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
MM logo

MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80234
Info modified on:
14 Mar 2024, 19:26:16
Warranty:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285:

MM Print Supplies 40009DK - Epson T1285

MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285:

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty

The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285:

MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285, Standard Yield, Black, Cyan, Magenta, Yellow, 9 ml, 18 ml

Long summary description MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285:

MM Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285. Cartridge capacity: Standard Yield, Black ink volume: 9 ml, Colour ink volume: 18 ml, Printing colours: Black, Cyan, Magenta, Yellow

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.